Spacecraft Components Corp. Band Strap, Size 5; Connector Shell Size Spacecraft Components M85049/128-5

Description
BAND STRAP, SIZE 5; Connector Shell Size:5; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Band Strap; Cable Tie Length:241.3mm RoHS Compliant: Yes
Datasheet
Description
BAND STRAP, SIZE 5; Connector Shell Size:5; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Band Strap; Cable Tie Length:241.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Strap, Size 5; Connector Shell Size Spacecraft Components - 68Y4519 - Newark, An Avnet Company
Chicago, IL, United States
Band Strap, Size 5; Connector Shell Size Spacecraft Components
68Y4519
Band Strap, Size 5; Connector Shell Size Spacecraft Components 68Y4519
BAND STRAP, SIZE 5; Connector Shell Size:5; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Band Strap; Cable Tie Length:241.3mm RoHS Compliant: Yes

BAND STRAP, SIZE 5; Connector Shell Size:5; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Band Strap; Cable Tie Length:241.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 68Y4519
Product Name Band Strap, Size 5; Connector Shell Size Spacecraft Components
Length 9.5 inch (241 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Mini Dome Liquid Tight Strain Relief - 85824900 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.079 to 0.126 inch (2 to 3.2 mm)
View Details
Gland, Cable; NPT; 3/4 in.; 28 in.; 48 mm; 26.7 mm; Brass; Neoprene; Nickel - 70074608 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 26.700 inch (678 mm)
View Details