Spacecraft Components Corp. Band Strap, Size 2; Connector Shell Size Spacecraft Components M85049/128-2

Description
BAND STRAP, SIZE 2; Connector Shell Size:2; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Band Strap; Cable Tie Width:6.35mm RoHS Compliant: Yes
Description
BAND STRAP, SIZE 2; Connector Shell Size:2; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Band Strap; Cable Tie Width:6.35mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Band Strap, Size 2, is designed for use with M85049/88 circular connectors and is compliant with the AS85049 series specifications. It features a stainless steel strain relief material, ensuring durability and reliability in various applications. The cable tie width is 6.35 mm, making it suitable for securing cables effectively. This product is RoHS compliant, indicating it meets environmental standards. The termination bands are easy to install and provide a secure tension lock system, making them a cost-effective solution for attaching braids or shields to backshells.

Datasheet Summary
Powered by GS/AI

The Band Strap, Size 2, is designed for use with M85049/88 circular connectors and is compliant with the AS85049 series specifications. It features a stainless steel strain relief material, ensuring durability and reliability in various applications. The cable tie width is 6.35 mm, making it suitable for securing cables effectively. This product is RoHS compliant, indicating it meets environmental standards. The termination bands are easy to install and provide a secure tension lock system, making them a cost-effective solution for attaching braids or shields to backshells.

Suppliers

Company
Product
Description
Supplier Links
Band Strap, Size 2; Connector Shell Size Spacecraft Components - 68Y4516 - Newark, An Avnet Company
Chicago, IL, United States
Band Strap, Size 2; Connector Shell Size Spacecraft Components
68Y4516
Band Strap, Size 2; Connector Shell Size Spacecraft Components 68Y4516
BAND STRAP, SIZE 2; Connector Shell Size:2; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Band Strap; Cable Tie Width:6.35mm RoHS Compliant: Yes

BAND STRAP, SIZE 2; Connector Shell Size:2; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Band Strap; Cable Tie Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 68Y4516
Product Name Band Strap, Size 2; Connector Shell Size Spacecraft Components
Unlock Full Specs
to access all available technical data

Similar Products

Strain Relief Liquid Tight Flex - 85820160 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Gland, Cable; NPT; 1/2 in./7; 24 mm; 88mm; 21.2 mm; Polyamide 6; Neoprene - 70074535 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details