Space Age Electronics, Inc. Enclosure, Wall Mount, Steel, Red; Enclosure Type Space Age Electronics SSU00660

Description
ENCLOSURE, WALL MOUNT, STEEL, RED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:356mm; External Depth - Metric:83mm; IP Rating:-; Body Color:Red
Datasheet
Description
ENCLOSURE, WALL MOUNT, STEEL, RED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:356mm; External Depth - Metric:83mm; IP Rating:-; Body Color:Red
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Steel, Red; Enclosure Type Space Age Electronics - 08N1916 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Red; Enclosure Type Space Age Electronics
08N1916
Enclosure, Wall Mount, Steel, Red; Enclosure Type Space Age Electronics 08N1916
ENCLOSURE, WALL MOUNT, STEEL, RED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:356mm; External Depth - Metric:83mm; IP Rating:-; Body Color:Red

ENCLOSURE, WALL MOUNT, STEEL, RED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:356mm; External Depth - Metric:83mm; IP Rating:-; Body Color:Red

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 08N1916
Product Name Enclosure, Wall Mount, Steel, Red; Enclosure Type Space Age Electronics
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418F8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
TG Series Enclosures - 101-007-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details
2 suppliers