Space Age Electronics, Inc. Enclosure, Wall Mount, Steel, Red; Enclosure Type Space Age Electronics SSU00635

Description
ENCLOSURE, WALL MOUNT, STEEL, RED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:215.9mm; External Width - Metric:165mm; External Depth - Metric:64mm; IP Rating:-; Body Color:Red
Datasheet
Description
ENCLOSURE, WALL MOUNT, STEEL, RED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:215.9mm; External Width - Metric:165mm; External Depth - Metric:64mm; IP Rating:-; Body Color:Red
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Steel, Red; Enclosure Type Space Age Electronics - 08N1913 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Red; Enclosure Type Space Age Electronics
08N1913
Enclosure, Wall Mount, Steel, Red; Enclosure Type Space Age Electronics 08N1913
ENCLOSURE, WALL MOUNT, STEEL, RED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:215.9mm; External Width - Metric:165mm; External Depth - Metric:64mm; IP Rating:-; Body Color:Red

ENCLOSURE, WALL MOUNT, STEEL, RED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:215.9mm; External Width - Metric:165mm; External Depth - Metric:64mm; IP Rating:-; Body Color:Red

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 08N1913
Product Name Enclosure, Wall Mount, Steel, Red; Enclosure Type Space Age Electronics
Length 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi - 74AC1450 - Newark, An Avnet Company
Specs
Length 0.5118 inch (13 mm)
Width 1.89 inch (48 mm)
Depth 4.29 inch (109 mm)
View Details