9992600500 -- COMBINATION COMMUNICATION CABLE
Southwire Company, LLC
Combination Communication Cable
9992600500
Description
COPPER CLAD STEEL, BARE COPPER CONDUCTOR MATERIAL
UL, ETL APPROVAL
RESIDENTIAL, HOME AUDIO, THEATER, AUTOMATION, POWER LIMITED CIRCUIT CABLE APPLICATION
300 V VOLTAGE RATING
(16) 24 AWG, (1) 18 AWG CONDUCTOR SIZE
16 UNSHIELDED CONDUCTOR(S)
2 SHIELDED CONDUCT(S)
SIGNAL[R] BRAND
CABLE DIAMETER 0.614 INCH
LENGTH 500 FT
999260 MODEL
Description
COPPER CLAD STEEL, BARE COPPER CONDUCTOR MATERIAL
UL, ETL APPROVAL
RESIDENTIAL, HOME AUDIO, THEATER, AUTOMATION, POWER LIMITED CIRCUIT CABLE APPLICATION
300 V VOLTAGE RATING
(16) 24 AWG, (1) 18 AWG CONDUCTOR SIZE
16 UNSHIELDED CONDUCTOR(S)
2 SHIELDED CONDUCT(S)
SIGNAL[R] BRAND
CABLE DIAMETER 0.614 INCH
LENGTH 500 FT
999260 MODEL
Datasheet
Suppliers
COPPER CLAD STEEL, BARE COPPER CONDUCTOR MATERIAL
UL, ETL APPROVAL
RESIDENTIAL, HOME AUDIO, THEATER, AUTOMATION, POWER LIMITED CIRCUIT CABLE APPLICATION
300 V VOLTAGE RATING
(16) 24 AWG, (1) 18 AWG CONDUCTOR SIZE
16 UNSHIELDED CONDUCTOR(S)
2 SHIELDED CONDUCT(S)
SIGNAL[R] BRAND
CABLE DIAMETER 0.614 INCH
LENGTH 500 FT
999260 MODEL
- COPPER CLAD STEEL, BARE COPPER CONDUCTOR MATERIAL
- UL, ETL APPROVAL
- RESIDENTIAL, HOME AUDIO, THEATER, AUTOMATION, POWER LIMITED CIRCUIT CABLE APPLICATION
- 300 V VOLTAGE RATING
- (16) 24 AWG, (1) 18 AWG CONDUCTOR SIZE
- 16 UNSHIELDED CONDUCTOR(S)
- 2 SHIELDED CONDUCT(S)
- SIGNAL[R] BRAND
- CABLE DIAMETER 0.614 INCH
- LENGTH 500 FT
- 999260 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network Cables |
|
Product Number
|
9992600500 |
|
Product Name
|
Combination Communication Cable |
|
Product Category
|
Cable
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Category
Cable Assembly
Product Type
CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Type
Cat 5; Triaxial
View Details
New England Wire Technologies Corporation
Product Category
Cable
Cable Type
Cat 3; Cat 6; Twisted Pair
View Details
Product Category
Cable Assembly
Product Type
RJ-45 plug - RJ-45 plug
Standards / Certifications
RoHS
View Details
2 suppliers