Southwire Company, LLC Unshielded Twisted Pair Data Cable 9962120609

Description
1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL 444, UL 1666, UL, CUL, ETL, CETL APPROVAL REEL STANDARD PACKAGE PVC INSULATION MATERIAL 24 AWG SOLID CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR 0.32 INCH CABLE OUTER DIAMETER 3 CATEGORY 0.035 INCH INSULATION THICKNESS CMR/MPR, FT4 JACKET RATING 9.38 OHM/100 M DC RESISTANCE 12 CONDUCTOR PAIR(S) 1 TO 600 MHZ OPERATING FREQUENCY 1.3 DB/100 M AT 256 MHZ ATTENUATION WHITE/BLUE, WHITE/ORANGE INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT JACKET THICKNESS 0.32 INCH APPLICATION RESIDENTIAL, OFFICE PHONE, FAX, INTERNET SYSTEM 996212 MODEL
Datasheet
Description
1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL 444, UL 1666, UL, CUL, ETL, CETL APPROVAL REEL STANDARD PACKAGE PVC INSULATION MATERIAL 24 AWG SOLID CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR 0.32 INCH CABLE OUTER DIAMETER 3 CATEGORY 0.035 INCH INSULATION THICKNESS CMR/MPR, FT4 JACKET RATING 9.38 OHM/100 M DC RESISTANCE 12 CONDUCTOR PAIR(S) 1 TO 600 MHZ OPERATING FREQUENCY 1.3 DB/100 M AT 256 MHZ ATTENUATION WHITE/BLUE, WHITE/ORANGE INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT JACKET THICKNESS 0.32 INCH APPLICATION RESIDENTIAL, OFFICE PHONE, FAX, INTERNET SYSTEM 996212 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - 9962120609 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Twisted Pair Data Cable
9962120609
Unshielded Twisted Pair Data Cable 9962120609
1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL 444, UL 1666, UL, CUL, ETL, CETL APPROVAL REEL STANDARD PACKAGE PVC INSULATION MATERIAL 24 AWG SOLID CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR 0.32 INCH CABLE OUTER DIAMETER 3 CATEGORY 0.035 INCH INSULATION THICKNESS CMR/MPR, FT4 JACKET RATING 9.38 OHM/100 M DC RESISTANCE 12 CONDUCTOR PAIR(S) 1 TO 600 MHZ OPERATING FREQUENCY 1.3 DB/100 M AT 256 MHZ ATTENUATION WHITE/BLUE, WHITE/ORANGE INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT JACKET THICKNESS 0.32 INCH APPLICATION RESIDENTIAL, OFFICE PHONE, FAX, INTERNET SYSTEM 996212 MODEL
  • 1000 FT
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL 444, UL 1666, UL, CUL, ETL, CETL APPROVAL
  • REEL STANDARD PACKAGE
  • PVC INSULATION MATERIAL
  • 24 AWG SOLID CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • 0.32 INCH CABLE OUTER DIAMETER
  • 3 CATEGORY
  • 0.035 INCH INSULATION THICKNESS
  • CMR/MPR, FT4 JACKET RATING
  • 9.38 OHM/100 M DC RESISTANCE
  • 12 CONDUCTOR PAIR(S)
  • 1 TO 600 MHZ OPERATING FREQUENCY
  • 1.3 DB/100 M AT 256 MHZ ATTENUATION
  • WHITE/BLUE, WHITE/ORANGE INSULATION COLOR CODE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • JACKET THICKNESS 0.32 INCH
  • APPLICATION RESIDENTIAL, OFFICE PHONE, FAX, INTERNET SYSTEM
  • 996212 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 9962120609
Product Name Unshielded Twisted Pair Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
ETHERNET cable - 756-1250/1013-005 - WAGO
Specs
Product Category Cable Assembly
Product Type RJ-45 plug - RJ-45 plug
Standards / Certifications RoHS
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSSPRS-AAP5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details