Southwire Company, LLC Unshielded Twisted Pair Data Cable 992860513

Description
500 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL 1666, ETL APPROVAL REEL STANDARD PACKAGE POLYETHYLENE (24 AWG), PVC (16 AWG) INSULATION MATERIAL 24 AWG SOLID, 16 AWG STRANDED CONDUCTOR SIZE PVC JACKET MATERIAL PURPLE JACKET COLOR 0.228 INCH X 0.44 INCH CABLE OUTER DIAMETER 5E CATEGORY 0.008 INCH (24 AWG), 0.009 INCH (16 AWG) INSULATION THICKNESS CMR/CL3R, CMG/FT4 JACKET RATING 35 PICOFARAD/FT AT 1 KHZ CAPACITANCE 4 OHM/100 M DC RESISTANCE 4 CONDUCTOR PAIR(S) 1 TO 100 MHZ OPERATING FREQUENCY 13.3 DB/100 M AT 100 MHZ ATTENUATION WHITE/BLUE WITH BLUE, WHITE/ORANGE WITH ORANGE, WHITE/BROWN WITH BROWN INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT VOLTAGE RATING 300 V JACKET THICKNESS 0.022 INCH TEMPERATURE RATING -20 TO 60 DEG C 99286 MODEL
Datasheet
Description
500 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL 1666, ETL APPROVAL REEL STANDARD PACKAGE POLYETHYLENE (24 AWG), PVC (16 AWG) INSULATION MATERIAL 24 AWG SOLID, 16 AWG STRANDED CONDUCTOR SIZE PVC JACKET MATERIAL PURPLE JACKET COLOR 0.228 INCH X 0.44 INCH CABLE OUTER DIAMETER 5E CATEGORY 0.008 INCH (24 AWG), 0.009 INCH (16 AWG) INSULATION THICKNESS CMR/CL3R, CMG/FT4 JACKET RATING 35 PICOFARAD/FT AT 1 KHZ CAPACITANCE 4 OHM/100 M DC RESISTANCE 4 CONDUCTOR PAIR(S) 1 TO 100 MHZ OPERATING FREQUENCY 13.3 DB/100 M AT 100 MHZ ATTENUATION WHITE/BLUE WITH BLUE, WHITE/ORANGE WITH ORANGE, WHITE/BROWN WITH BROWN INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT VOLTAGE RATING 300 V JACKET THICKNESS 0.022 INCH TEMPERATURE RATING -20 TO 60 DEG C 99286 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - 992860513 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Twisted Pair Data Cable
992860513
Unshielded Twisted Pair Data Cable 992860513
500 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL 1666, ETL APPROVAL REEL STANDARD PACKAGE POLYETHYLENE (24 AWG), PVC (16 AWG) INSULATION MATERIAL 24 AWG SOLID, 16 AWG STRANDED CONDUCTOR SIZE PVC JACKET MATERIAL PURPLE JACKET COLOR 0.228 INCH X 0.44 INCH CABLE OUTER DIAMETER 5E CATEGORY 0.008 INCH (24 AWG), 0.009 INCH (16 AWG) INSULATION THICKNESS CMR/CL3R, CMG/FT4 JACKET RATING 35 PICOFARAD/FT AT 1 KHZ CAPACITANCE 4 OHM/100 M DC RESISTANCE 4 CONDUCTOR PAIR(S) 1 TO 100 MHZ OPERATING FREQUENCY 13.3 DB/100 M AT 100 MHZ ATTENUATION WHITE/BLUE WITH BLUE, WHITE/ORANGE WITH ORANGE, WHITE/BROWN WITH BROWN INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT VOLTAGE RATING 300 V JACKET THICKNESS 0.022 INCH TEMPERATURE RATING -20 TO 60 DEG C 99286 MODEL
  • 500 FT
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL 1666, ETL APPROVAL
  • REEL STANDARD PACKAGE
  • POLYETHYLENE (24 AWG), PVC (16 AWG) INSULATION MATERIAL
  • 24 AWG SOLID, 16 AWG STRANDED CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • PURPLE JACKET COLOR
  • 0.228 INCH X 0.44 INCH CABLE OUTER DIAMETER
  • 5E CATEGORY
  • 0.008 INCH (24 AWG), 0.009 INCH (16 AWG) INSULATION THICKNESS
  • CMR/CL3R, CMG/FT4 JACKET RATING
  • 35 PICOFARAD/FT AT 1 KHZ CAPACITANCE
  • 4 OHM/100 M DC RESISTANCE
  • 4 CONDUCTOR PAIR(S)
  • 1 TO 100 MHZ OPERATING FREQUENCY
  • 13.3 DB/100 M AT 100 MHZ ATTENUATION
  • WHITE/BLUE WITH BLUE, WHITE/ORANGE WITH ORANGE, WHITE/BROWN WITH BROWN INSULATION COLOR CODE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • VOLTAGE RATING 300 V
  • JACKET THICKNESS 0.022 INCH
  • TEMPERATURE RATING -20 TO 60 DEG C
  • 99286 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 992860513
Product Name Unshielded Twisted Pair Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data