Southwire Company, LLC Unshielded Twisted Pair Data Cable 992760561

Description
500 FT BARE COPPER CONDUCTOR MATERIAL UL 63, UL 1581, ETL APPROVAL REEL STANDARD PACKAGE 24 AWG CONDUCTOR SIZE BLUE WITH WHITE STRIPE JACKET COLOR 0.692 INCH CABLE OUTER DIAMETER 6 CATEGORY CM JACKET RATING 4 CONDUCTOR PAIR(S) 600 MHZ OPERATING FREQUENCY BLUE WITH GRAY (23 AWG), BLACK/WHITE (18 AWG) INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 JACKET THICKNESS 0.021 INCH 99276 MODEL
Datasheet
Description
500 FT BARE COPPER CONDUCTOR MATERIAL UL 63, UL 1581, ETL APPROVAL REEL STANDARD PACKAGE 24 AWG CONDUCTOR SIZE BLUE WITH WHITE STRIPE JACKET COLOR 0.692 INCH CABLE OUTER DIAMETER 6 CATEGORY CM JACKET RATING 4 CONDUCTOR PAIR(S) 600 MHZ OPERATING FREQUENCY BLUE WITH GRAY (23 AWG), BLACK/WHITE (18 AWG) INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 JACKET THICKNESS 0.021 INCH 99276 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - 992760561 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Twisted Pair Data Cable
992760561
Unshielded Twisted Pair Data Cable 992760561
500 FT BARE COPPER CONDUCTOR MATERIAL UL 63, UL 1581, ETL APPROVAL REEL STANDARD PACKAGE 24 AWG CONDUCTOR SIZE BLUE WITH WHITE STRIPE JACKET COLOR 0.692 INCH CABLE OUTER DIAMETER 6 CATEGORY CM JACKET RATING 4 CONDUCTOR PAIR(S) 600 MHZ OPERATING FREQUENCY BLUE WITH GRAY (23 AWG), BLACK/WHITE (18 AWG) INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 JACKET THICKNESS 0.021 INCH 99276 MODEL
  • 500 FT
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 63, UL 1581, ETL APPROVAL
  • REEL STANDARD PACKAGE
  • 24 AWG CONDUCTOR SIZE
  • BLUE WITH WHITE STRIPE JACKET COLOR
  • 0.692 INCH CABLE OUTER DIAMETER
  • 6 CATEGORY
  • CM JACKET RATING
  • 4 CONDUCTOR PAIR(S)
  • 600 MHZ OPERATING FREQUENCY
  • BLUE WITH GRAY (23 AWG), BLACK/WHITE (18 AWG) INSULATION COLOR CODE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725
  • JACKET THICKNESS 0.021 INCH
  • 99276 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 992760561
Product Name Unshielded Twisted Pair Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
ETHERNET cable - 756-1250/1023-075 - WAGO
Specs
Product Category Cable Assembly
Product Type RJ-45 plug - RJ-45 plug
Standards / Certifications RoHS
View Details
2 suppliers