Southwire Company, LLC Unshielded Twisted Pair Data Cable 992750502

Description
500 FT BARE COPPER CONDUCTOR MATERIAL UL 63, UL 1581, ETL APPROVAL REEL STANDARD PACKAGE 24 AWG CONDUCTOR SIZE YELLOW JACKET COLOR 0.533 INCH CABLE OUTER DIAMETER 5E CATEGORY CM JACKET RATING 4 CONDUCTOR PAIR(S) 1 TO 350 MHZ OPERATING FREQUENCY BLUE WITH GRAY (24 AWG), BLACK (18 AWG) INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 JACKET THICKNESS 0.023 INCH 99275 MODEL
Datasheet
Description
500 FT BARE COPPER CONDUCTOR MATERIAL UL 63, UL 1581, ETL APPROVAL REEL STANDARD PACKAGE 24 AWG CONDUCTOR SIZE YELLOW JACKET COLOR 0.533 INCH CABLE OUTER DIAMETER 5E CATEGORY CM JACKET RATING 4 CONDUCTOR PAIR(S) 1 TO 350 MHZ OPERATING FREQUENCY BLUE WITH GRAY (24 AWG), BLACK (18 AWG) INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 JACKET THICKNESS 0.023 INCH 99275 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - 992750502 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Twisted Pair Data Cable
992750502
Unshielded Twisted Pair Data Cable 992750502
500 FT BARE COPPER CONDUCTOR MATERIAL UL 63, UL 1581, ETL APPROVAL REEL STANDARD PACKAGE 24 AWG CONDUCTOR SIZE YELLOW JACKET COLOR 0.533 INCH CABLE OUTER DIAMETER 5E CATEGORY CM JACKET RATING 4 CONDUCTOR PAIR(S) 1 TO 350 MHZ OPERATING FREQUENCY BLUE WITH GRAY (24 AWG), BLACK (18 AWG) INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 JACKET THICKNESS 0.023 INCH 99275 MODEL
  • 500 FT
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 63, UL 1581, ETL APPROVAL
  • REEL STANDARD PACKAGE
  • 24 AWG CONDUCTOR SIZE
  • YELLOW JACKET COLOR
  • 0.533 INCH CABLE OUTER DIAMETER
  • 5E CATEGORY
  • CM JACKET RATING
  • 4 CONDUCTOR PAIR(S)
  • 1 TO 350 MHZ OPERATING FREQUENCY
  • BLUE WITH GRAY (24 AWG), BLACK (18 AWG) INSULATION COLOR CODE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725
  • JACKET THICKNESS 0.023 INCH
  • 99275 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 992750502
Product Name Unshielded Twisted Pair Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data