Southwire Company, LLC Unshielded Twisted Pair Data Cable 992720505

Description
500 FT BARE COPPER CONDUCTOR MATERIAL UL 63, UL 1581, ETL APPROVAL REEL STANDARD PACKAGE 24 AWG CONDUCTOR SIZE GREEN JACKET COLOR 0.636 INCH CABLE OUTER DIAMETER 5E CATEGORY CM JACKET RATING 4 CONDUCTOR PAIR(S) 1 TO 350 MHZ OPERATING FREQUENCY BLUE (24 AWG), BLACK/WHITE (18 AWG) INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 JACKET THICKNESS 0.023 INCH 99272 MODEL
Datasheet
Description
500 FT BARE COPPER CONDUCTOR MATERIAL UL 63, UL 1581, ETL APPROVAL REEL STANDARD PACKAGE 24 AWG CONDUCTOR SIZE GREEN JACKET COLOR 0.636 INCH CABLE OUTER DIAMETER 5E CATEGORY CM JACKET RATING 4 CONDUCTOR PAIR(S) 1 TO 350 MHZ OPERATING FREQUENCY BLUE (24 AWG), BLACK/WHITE (18 AWG) INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 JACKET THICKNESS 0.023 INCH 99272 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - 992720505 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Twisted Pair Data Cable
992720505
Unshielded Twisted Pair Data Cable 992720505
500 FT BARE COPPER CONDUCTOR MATERIAL UL 63, UL 1581, ETL APPROVAL REEL STANDARD PACKAGE 24 AWG CONDUCTOR SIZE GREEN JACKET COLOR 0.636 INCH CABLE OUTER DIAMETER 5E CATEGORY CM JACKET RATING 4 CONDUCTOR PAIR(S) 1 TO 350 MHZ OPERATING FREQUENCY BLUE (24 AWG), BLACK/WHITE (18 AWG) INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 JACKET THICKNESS 0.023 INCH 99272 MODEL
  • 500 FT
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 63, UL 1581, ETL APPROVAL
  • REEL STANDARD PACKAGE
  • 24 AWG CONDUCTOR SIZE
  • GREEN JACKET COLOR
  • 0.636 INCH CABLE OUTER DIAMETER
  • 5E CATEGORY
  • CM JACKET RATING
  • 4 CONDUCTOR PAIR(S)
  • 1 TO 350 MHZ OPERATING FREQUENCY
  • BLUE (24 AWG), BLACK/WHITE (18 AWG) INSULATION COLOR CODE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725
  • JACKET THICKNESS 0.023 INCH
  • 99272 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 992720505
Product Name Unshielded Twisted Pair Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
CANopen/DeviceNet cable - 756-1404/060-050 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 plug - free end
Standards / Certifications RoHS
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSRPSS-AA09 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details