Southwire Company, LLC Unshielded Twisted Pair Data Cable 992700606

Description
1000 FT BARE COPPER CONDUCTOR MATERIAL UL 63, UL 1581, ETL APPROVAL REEL IN BOX STANDARD PACKAGE 24 AWG CONDUCTOR SIZE BLUE JACKET COLOR 0.65 INCH CABLE OUTER DIAMETER 5E CATEGORY CM JACKET RATING 4 CONDUCTOR PAIR(S) 1 TO 350 MHZ OPERATING FREQUENCY BLUE WITH GRAY (24 AWG), BLACK/WHITE (18 AWG) INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 JACKET THICKNESS 0.023 INCH 99270 MODEL
Description
1000 FT BARE COPPER CONDUCTOR MATERIAL UL 63, UL 1581, ETL APPROVAL REEL IN BOX STANDARD PACKAGE 24 AWG CONDUCTOR SIZE BLUE JACKET COLOR 0.65 INCH CABLE OUTER DIAMETER 5E CATEGORY CM JACKET RATING 4 CONDUCTOR PAIR(S) 1 TO 350 MHZ OPERATING FREQUENCY BLUE WITH GRAY (24 AWG), BLACK/WHITE (18 AWG) INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 JACKET THICKNESS 0.023 INCH 99270 MODEL

Suppliers

Company
Product
Description
Supplier Links
Carrollton, GA, USA
Unshielded Twisted Pair Data Cable
992700606
Unshielded Twisted Pair Data Cable 992700606
1000 FT BARE COPPER CONDUCTOR MATERIAL UL 63, UL 1581, ETL APPROVAL REEL IN BOX STANDARD PACKAGE 24 AWG CONDUCTOR SIZE BLUE JACKET COLOR 0.65 INCH CABLE OUTER DIAMETER 5E CATEGORY CM JACKET RATING 4 CONDUCTOR PAIR(S) 1 TO 350 MHZ OPERATING FREQUENCY BLUE WITH GRAY (24 AWG), BLACK/WHITE (18 AWG) INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 JACKET THICKNESS 0.023 INCH 99270 MODEL
  • 1000 FT
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 63, UL 1581, ETL APPROVAL
  • REEL IN BOX STANDARD PACKAGE
  • 24 AWG CONDUCTOR SIZE
  • BLUE JACKET COLOR
  • 0.65 INCH CABLE OUTER DIAMETER
  • 5E CATEGORY
  • CM JACKET RATING
  • 4 CONDUCTOR PAIR(S)
  • 1 TO 350 MHZ OPERATING FREQUENCY
  • BLUE WITH GRAY (24 AWG), BLACK/WHITE (18 AWG) INSULATION COLOR CODE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725
  • JACKET THICKNESS 0.023 INCH
  • 99270 MODEL
Supplier's Site

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 992700606
Product Name Unshielded Twisted Pair Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 492627-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
Cables and Wires acc. to UN/ ECE R118, SABIX® R 605 FRNC -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Rated Voltage 0.5000 kilovolts
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details