Southwire Company, LLC Combination Communication Cable 9900030601

Description
WHITE, BLACK, WHITE, ORANGE, WHITE, GREEN, WHITE, BROWN COLOR COPPER CLAD STEEL, BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL RESIDENTIAL APPLICATION FOAM POLYETHYLENE, POLYETHYLENE INSULATION MATERIAL (8) 24 AWG, (1) 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR 8 UNSHIELDED CONDUCTOR(S) 1 SHIELDED CONDUCT(S) SIGNAL[R] BRAND CABLE DIAMETER 0.27 INCH X 0.575 INCH LENGTH 1000 FT 990003 MODEL
Datasheet
Description
WHITE, BLACK, WHITE, ORANGE, WHITE, GREEN, WHITE, BROWN COLOR COPPER CLAD STEEL, BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL RESIDENTIAL APPLICATION FOAM POLYETHYLENE, POLYETHYLENE INSULATION MATERIAL (8) 24 AWG, (1) 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR 8 UNSHIELDED CONDUCTOR(S) 1 SHIELDED CONDUCT(S) SIGNAL[R] BRAND CABLE DIAMETER 0.27 INCH X 0.575 INCH LENGTH 1000 FT 990003 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Communication Cable - 9900030601 - Southwire Company, LLC
Carrollton, GA, USA
Combination Communication Cable
9900030601
Combination Communication Cable 9900030601
WHITE, BLACK, WHITE, ORANGE, WHITE, GREEN, WHITE, BROWN COLOR COPPER CLAD STEEL, BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL RESIDENTIAL APPLICATION FOAM POLYETHYLENE, POLYETHYLENE INSULATION MATERIAL (8) 24 AWG, (1) 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR 8 UNSHIELDED CONDUCTOR(S) 1 SHIELDED CONDUCT(S) SIGNAL[R] BRAND CABLE DIAMETER 0.27 INCH X 0.575 INCH LENGTH 1000 FT 990003 MODEL
  • WHITE, BLACK, WHITE, ORANGE, WHITE, GREEN, WHITE, BROWN COLOR
  • COPPER CLAD STEEL, BARE COPPER CONDUCTOR MATERIAL
  • UL, ETL APPROVAL
  • RESIDENTIAL APPLICATION
  • FOAM POLYETHYLENE, POLYETHYLENE INSULATION MATERIAL
  • (8) 24 AWG, (1) 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • 8 UNSHIELDED CONDUCTOR(S)
  • 1 SHIELDED CONDUCT(S)
  • SIGNAL[R] BRAND
  • CABLE DIAMETER 0.27 INCH X 0.575 INCH
  • LENGTH 1000 FT
  • 990003 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 9900030601
Product Name Combination Communication Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
CANopen/DeviceNet cable - 756-1401/060-050 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 socket - free end
Standards / Certifications RoHS
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSSPSS-AA15 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details