Southwire Company, LLC Combination Communication Cable 9900010601

Description
WHITE, BLACK, WHITE, ORANGE, WHITE, GREEN, WHITE, BROWN COLOR COPPER CLAD STEEL, BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL RESIDENTIAL APPLICATION FOAM POLYETHYLENE, POLYETHYLENE INSULATION MATERIAL (8) 24 AWG, (1) 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR 8 UNSHIELDED CONDUCTOR(S) 1 SHIELDED CONDUCT(S) SIGNAL[R] BRAND CABLE DIAMETER 0.29 INCH X 0.575 INCH LENGTH 1000 FT 990001 MODEL
Datasheet
Description
WHITE, BLACK, WHITE, ORANGE, WHITE, GREEN, WHITE, BROWN COLOR COPPER CLAD STEEL, BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL RESIDENTIAL APPLICATION FOAM POLYETHYLENE, POLYETHYLENE INSULATION MATERIAL (8) 24 AWG, (1) 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR 8 UNSHIELDED CONDUCTOR(S) 1 SHIELDED CONDUCT(S) SIGNAL[R] BRAND CABLE DIAMETER 0.29 INCH X 0.575 INCH LENGTH 1000 FT 990001 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Communication Cable - 9900010601 - Southwire Company, LLC
Carrollton, GA, USA
Combination Communication Cable
9900010601
Combination Communication Cable 9900010601
WHITE, BLACK, WHITE, ORANGE, WHITE, GREEN, WHITE, BROWN COLOR COPPER CLAD STEEL, BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL RESIDENTIAL APPLICATION FOAM POLYETHYLENE, POLYETHYLENE INSULATION MATERIAL (8) 24 AWG, (1) 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR 8 UNSHIELDED CONDUCTOR(S) 1 SHIELDED CONDUCT(S) SIGNAL[R] BRAND CABLE DIAMETER 0.29 INCH X 0.575 INCH LENGTH 1000 FT 990001 MODEL
  • WHITE, BLACK, WHITE, ORANGE, WHITE, GREEN, WHITE, BROWN COLOR
  • COPPER CLAD STEEL, BARE COPPER CONDUCTOR MATERIAL
  • UL, ETL APPROVAL
  • RESIDENTIAL APPLICATION
  • FOAM POLYETHYLENE, POLYETHYLENE INSULATION MATERIAL
  • (8) 24 AWG, (1) 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • 8 UNSHIELDED CONDUCTOR(S)
  • 1 SHIELDED CONDUCT(S)
  • SIGNAL[R] BRAND
  • CABLE DIAMETER 0.29 INCH X 0.575 INCH
  • LENGTH 1000 FT
  • 990001 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 9900010601
Product Name Combination Communication Cable
Product Category Cable
Unlock Full Specs
to access all available technical data