Southwire Company, LLC Fire Alarm Cable 988310604

Description
FPLR (UL), CMG/FT4 (CUL), MULTI CONDUCTOR TYPE 1000 FT 0.174 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 444, UL 1424, CUL APPROVAL 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 31.5 LB/MFT WEIGHT 4 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED, GREEN, YELLOW COLOR CODE SUN RESISTANT PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR ALUMINUM MYLAR OVERALL SHIELD WITH TINNED COPPER DRAIN WIRE SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 760/800 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.014 INCH INSULATED CONDUCTOR DIAMETER 0.056 INCH APPLICATION FIRE ALARM, SIGNALING, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT 988 MODEL
Datasheet
Description
FPLR (UL), CMG/FT4 (CUL), MULTI CONDUCTOR TYPE 1000 FT 0.174 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 444, UL 1424, CUL APPROVAL 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 31.5 LB/MFT WEIGHT 4 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED, GREEN, YELLOW COLOR CODE SUN RESISTANT PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR ALUMINUM MYLAR OVERALL SHIELD WITH TINNED COPPER DRAIN WIRE SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 760/800 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.014 INCH INSULATED CONDUCTOR DIAMETER 0.056 INCH APPLICATION FIRE ALARM, SIGNALING, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT 988 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - 988310604 - Southwire Company, LLC
Carrollton, GA, USA
Fire Alarm Cable
988310604
Fire Alarm Cable 988310604
FPLR (UL), CMG/FT4 (CUL), MULTI CONDUCTOR TYPE 1000 FT 0.174 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 444, UL 1424, CUL APPROVAL 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 31.5 LB/MFT WEIGHT 4 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED, GREEN, YELLOW COLOR CODE SUN RESISTANT PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR ALUMINUM MYLAR OVERALL SHIELD WITH TINNED COPPER DRAIN WIRE SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 760/800 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.014 INCH INSULATED CONDUCTOR DIAMETER 0.056 INCH APPLICATION FIRE ALARM, SIGNALING, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT 988 MODEL
  • FPLR (UL), CMG/FT4 (CUL), MULTI CONDUCTOR TYPE
  • 1000 FT
  • 0.174 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 444, UL 1424, CUL APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 31.5 LB/MFT WEIGHT
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, RED, GREEN, YELLOW COLOR CODE
  • SUN RESISTANT PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • RED JACKET COLOR
  • ALUMINUM MYLAR OVERALL SHIELD WITH TINNED COPPER DRAIN WIRE SHIELDING TYPE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 760/800
  • INSULATION THICKNESS 0.008 INCH
  • JACKET THICKNESS 0.014 INCH
  • INSULATED CONDUCTOR DIAMETER 0.056 INCH
  • APPLICATION FIRE ALARM, SIGNALING, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT
  • 988 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 988310604
Product Name Fire Alarm Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 4 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data