Southwire Company, LLC Fire Alarm Cable 988200601

Description
FPLR (UL), CMG/FT4 (CUL), MULTI-CONDUCTOR TYPE 1000 FOOT 0.132 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1424/444, CUL APPROVAL 300 VOLT VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 16 POUND PER 1000 FOOT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING WHITE JACKET COLOR NON-SHIELDED SHIELDING TYPE INSULATION THICKNESS 0.006 INCH JACKET THICKNESS 0.014 INCH INSULATED CONDUCTOR DIAMETER 0.052 INCH APPLICATION FIRE ALARM, SIGNALING, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT APPLICABLE STANDARD NEC 760/800
Datasheet
Description
FPLR (UL), CMG/FT4 (CUL), MULTI-CONDUCTOR TYPE 1000 FOOT 0.132 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1424/444, CUL APPROVAL 300 VOLT VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 16 POUND PER 1000 FOOT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING WHITE JACKET COLOR NON-SHIELDED SHIELDING TYPE INSULATION THICKNESS 0.006 INCH JACKET THICKNESS 0.014 INCH INSULATED CONDUCTOR DIAMETER 0.052 INCH APPLICATION FIRE ALARM, SIGNALING, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT APPLICABLE STANDARD NEC 760/800
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - 988200601 - Southwire Company, LLC
Carrollton, GA, USA
Fire Alarm Cable
988200601
Fire Alarm Cable 988200601
FPLR (UL), CMG/FT4 (CUL), MULTI-CONDUCTOR TYPE 1000 FOOT 0.132 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1424/444, CUL APPROVAL 300 VOLT VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 16 POUND PER 1000 FOOT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING WHITE JACKET COLOR NON-SHIELDED SHIELDING TYPE INSULATION THICKNESS 0.006 INCH JACKET THICKNESS 0.014 INCH INSULATED CONDUCTOR DIAMETER 0.052 INCH APPLICATION FIRE ALARM, SIGNALING, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT APPLICABLE STANDARD NEC 760/800
  • FPLR (UL), CMG/FT4 (CUL), MULTI-CONDUCTOR TYPE
  • 1000 FOOT
  • 0.132 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 1424/444, CUL APPROVAL
  • 300 VOLT VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 16 POUND PER 1000 FOOT WEIGHT
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • WHITE JACKET COLOR
  • NON-SHIELDED SHIELDING TYPE
  • INSULATION THICKNESS 0.006 INCH
  • JACKET THICKNESS 0.014 INCH
  • INSULATED CONDUCTOR DIAMETER 0.052 INCH
  • APPLICATION FIRE ALARM, SIGNALING, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT
  • APPLICABLE STANDARD NEC 760/800
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 988200601
Product Name Fire Alarm Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 2 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Pwr TwinBlade ™ - 10130796-001NELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Rated Amperage 100 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
PVC Flexible Power Cable - CW 3563-8 - Cooner Wire Company
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 80 amps
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - XTW-CXTW - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 105 C (221 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details