Southwire Company, LLC Fire Alarm Cable 988044504

Description
FPLR, CMG/FT4, MULTI-CONDUCTOR TYPE 1000 FT 0.154 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 444/1424, CUL APPROVAL 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 29.3 LB/MFT WEIGHT 4 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED, GREEN, YELLOW COLOR CODE PVC JACKET MATERIAL BOX/REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR UNSHIELDED SHIELDING TYPE ROHS COMPLIANT INSULATION THICKNESS 0.006 INCH JACKET THICKNESS 0.014 INCH APPLICATION FIRE ALARM, SMOKE DETECTORS, SIGNALING, FIRE PROTECTIVE CIRCUIT APPLICABLE STANDARD NEC 760/800
Datasheet
Description
FPLR, CMG/FT4, MULTI-CONDUCTOR TYPE 1000 FT 0.154 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 444/1424, CUL APPROVAL 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 29.3 LB/MFT WEIGHT 4 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED, GREEN, YELLOW COLOR CODE PVC JACKET MATERIAL BOX/REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR UNSHIELDED SHIELDING TYPE ROHS COMPLIANT INSULATION THICKNESS 0.006 INCH JACKET THICKNESS 0.014 INCH APPLICATION FIRE ALARM, SMOKE DETECTORS, SIGNALING, FIRE PROTECTIVE CIRCUIT APPLICABLE STANDARD NEC 760/800
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - 988044504 - Southwire Company, LLC
Carrollton, GA, USA
Fire Alarm Cable
988044504
Fire Alarm Cable 988044504
FPLR, CMG/FT4, MULTI-CONDUCTOR TYPE 1000 FT 0.154 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 444/1424, CUL APPROVAL 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 29.3 LB/MFT WEIGHT 4 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED, GREEN, YELLOW COLOR CODE PVC JACKET MATERIAL BOX/REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR UNSHIELDED SHIELDING TYPE ROHS COMPLIANT INSULATION THICKNESS 0.006 INCH JACKET THICKNESS 0.014 INCH APPLICATION FIRE ALARM, SMOKE DETECTORS, SIGNALING, FIRE PROTECTIVE CIRCUIT APPLICABLE STANDARD NEC 760/800
  • FPLR, CMG/FT4, MULTI-CONDUCTOR TYPE
  • 1000 FT
  • 0.154 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 444/1424, CUL APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 29.3 LB/MFT WEIGHT
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, RED, GREEN, YELLOW COLOR CODE
  • PVC JACKET MATERIAL
  • BOX/REEL PACKAGE TYPE
  • SOLID STRANDING
  • RED JACKET COLOR
  • UNSHIELDED SHIELDING TYPE
  • ROHS COMPLIANT
  • INSULATION THICKNESS 0.006 INCH
  • JACKET THICKNESS 0.014 INCH
  • APPLICATION FIRE ALARM, SMOKE DETECTORS, SIGNALING, FIRE PROTECTIVE CIRCUIT
  • APPLICABLE STANDARD NEC 760/800
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 988044504
Product Name Fire Alarm Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 4 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
PVC Flexible Power Cable - CW 6254-12 - Cooner Wire Company
Specs
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Amperage 125 amps
View Details
H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details