Southwire Company, LLC Fire Alarm Cable 984204604

Description
FPLR (UL), CMG/FT4 (CUL), MULTI CONDUCTOR TYPE 1000 FT 0.194 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1424, CUL APPROVAL 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 35.2 LB/MFT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE SUN RESISTANT PVC JACKET MATERIAL PULL BOX PACKAGE TYPE SOLID STRANDING RED JACKET COLOR NON-SHIELDED SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 760 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.017 INCH INSULATED CONDUCTOR DIAMETER 0.08 INCH APPLICATION FIRE ALARM, SIGNALING, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT 984 MODEL
Datasheet
Description
FPLR (UL), CMG/FT4 (CUL), MULTI CONDUCTOR TYPE 1000 FT 0.194 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1424, CUL APPROVAL 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 35.2 LB/MFT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE SUN RESISTANT PVC JACKET MATERIAL PULL BOX PACKAGE TYPE SOLID STRANDING RED JACKET COLOR NON-SHIELDED SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 760 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.017 INCH INSULATED CONDUCTOR DIAMETER 0.08 INCH APPLICATION FIRE ALARM, SIGNALING, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT 984 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - 984204604 - Southwire Company, LLC
Carrollton, GA, USA
Fire Alarm Cable
984204604
Fire Alarm Cable 984204604
FPLR (UL), CMG/FT4 (CUL), MULTI CONDUCTOR TYPE 1000 FT 0.194 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1424, CUL APPROVAL 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 35.2 LB/MFT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE SUN RESISTANT PVC JACKET MATERIAL PULL BOX PACKAGE TYPE SOLID STRANDING RED JACKET COLOR NON-SHIELDED SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 760 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.017 INCH INSULATED CONDUCTOR DIAMETER 0.08 INCH APPLICATION FIRE ALARM, SIGNALING, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT 984 MODEL
  • FPLR (UL), CMG/FT4 (CUL), MULTI CONDUCTOR TYPE
  • 1000 FT
  • 0.194 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 1424, CUL APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 35.2 LB/MFT WEIGHT
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • SUN RESISTANT PVC JACKET MATERIAL
  • PULL BOX PACKAGE TYPE
  • SOLID STRANDING
  • RED JACKET COLOR
  • NON-SHIELDED SHIELDING TYPE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 760
  • INSULATION THICKNESS 0.008 INCH
  • JACKET THICKNESS 0.017 INCH
  • INSULATED CONDUCTOR DIAMETER 0.08 INCH
  • APPLICATION FIRE ALARM, SIGNALING, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT
  • 984 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 984204604
Product Name Fire Alarm Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 2 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details