Southwire Company, LLC Fire Alarm Cable 982000604

Description
FPLR (UL), CMG/FT4 (CUL), MULTI CONDUCTOR TYPE 1000 FT 0.236 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1424, CUL APPROVAL 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 52.7 LB/MFT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE SUN RESISTANT PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR NON-SHIELDED SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 760/800 INSULATION THICKNESS 0.01 INCH JACKET THICKNESS 0.019 INCH INSULATED CONDUCTOR DIAMETER 0.101 INCH APPLICATION FIRE ALARM, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT 982 MODEL
Datasheet
Description
FPLR (UL), CMG/FT4 (CUL), MULTI CONDUCTOR TYPE 1000 FT 0.236 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1424, CUL APPROVAL 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 52.7 LB/MFT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE SUN RESISTANT PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR NON-SHIELDED SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 760/800 INSULATION THICKNESS 0.01 INCH JACKET THICKNESS 0.019 INCH INSULATED CONDUCTOR DIAMETER 0.101 INCH APPLICATION FIRE ALARM, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT 982 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - 982000604 - Southwire Company, LLC
Carrollton, GA, USA
Fire Alarm Cable
982000604
Fire Alarm Cable 982000604
FPLR (UL), CMG/FT4 (CUL), MULTI CONDUCTOR TYPE 1000 FT 0.236 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1424, CUL APPROVAL 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 52.7 LB/MFT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE SUN RESISTANT PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR NON-SHIELDED SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 760/800 INSULATION THICKNESS 0.01 INCH JACKET THICKNESS 0.019 INCH INSULATED CONDUCTOR DIAMETER 0.101 INCH APPLICATION FIRE ALARM, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT 982 MODEL
  • FPLR (UL), CMG/FT4 (CUL), MULTI CONDUCTOR TYPE
  • 1000 FT
  • 0.236 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 1424, CUL APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 52.7 LB/MFT WEIGHT
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • SUN RESISTANT PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • RED JACKET COLOR
  • NON-SHIELDED SHIELDING TYPE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 760/800
  • INSULATION THICKNESS 0.01 INCH
  • JACKET THICKNESS 0.019 INCH
  • INSULATED CONDUCTOR DIAMETER 0.101 INCH
  • APPLICATION FIRE ALARM, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT
  • 982 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 982000604
Product Name Fire Alarm Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 2 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details