Southwire Company, LLC Unshielded Twisted Pair Data Cable 9779641605

Description
PLENUM TYPE 1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL, CUL, ETL APPROVAL REEL IN BOX STANDARD PACKAGE FLUORINATED ETHYLENE PROPYLENE, FRPO INSULATION MATERIAL 23 AWG SOLID CONDUCTOR SIZE PVC JACKET MATERIAL GREEN JACKET COLOR 0.21 INCH CABLE OUTER DIAMETER 6 CATEGORY 0.039 INCH INSULATION THICKNESS CMP, FT6 JACKET RATING 5.6 NANOFARAD/100 M CAPACITANCE 9.38 OHM/100 M DC RESISTANCE 4 CONDUCTOR PAIR(S) 1 TO 600 MHZ OPERATING FREQUENCY 0.7 DB/100 M AT 300 MHZ ATTENUATION WHITE/BLUE WITH BLUE, WHITE/ORANGE WITH ORANGE, WHITE/GREEN WITH GREEN, WHITE/BROWN WITH BROWN INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD ANSI 854 JACKET THICKNESS 0.2 INCH APPLICATION PATCH PANEL, COMMUNICATION CLOSET, BROADBAND, DIGITAL VIDEO 977964 MODEL
Datasheet
Description
PLENUM TYPE 1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL, CUL, ETL APPROVAL REEL IN BOX STANDARD PACKAGE FLUORINATED ETHYLENE PROPYLENE, FRPO INSULATION MATERIAL 23 AWG SOLID CONDUCTOR SIZE PVC JACKET MATERIAL GREEN JACKET COLOR 0.21 INCH CABLE OUTER DIAMETER 6 CATEGORY 0.039 INCH INSULATION THICKNESS CMP, FT6 JACKET RATING 5.6 NANOFARAD/100 M CAPACITANCE 9.38 OHM/100 M DC RESISTANCE 4 CONDUCTOR PAIR(S) 1 TO 600 MHZ OPERATING FREQUENCY 0.7 DB/100 M AT 300 MHZ ATTENUATION WHITE/BLUE WITH BLUE, WHITE/ORANGE WITH ORANGE, WHITE/GREEN WITH GREEN, WHITE/BROWN WITH BROWN INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD ANSI 854 JACKET THICKNESS 0.2 INCH APPLICATION PATCH PANEL, COMMUNICATION CLOSET, BROADBAND, DIGITAL VIDEO 977964 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - 9779641605 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Twisted Pair Data Cable
9779641605
Unshielded Twisted Pair Data Cable 9779641605
PLENUM TYPE 1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL, CUL, ETL APPROVAL REEL IN BOX STANDARD PACKAGE FLUORINATED ETHYLENE PROPYLENE, FRPO INSULATION MATERIAL 23 AWG SOLID CONDUCTOR SIZE PVC JACKET MATERIAL GREEN JACKET COLOR 0.21 INCH CABLE OUTER DIAMETER 6 CATEGORY 0.039 INCH INSULATION THICKNESS CMP, FT6 JACKET RATING 5.6 NANOFARAD/100 M CAPACITANCE 9.38 OHM/100 M DC RESISTANCE 4 CONDUCTOR PAIR(S) 1 TO 600 MHZ OPERATING FREQUENCY 0.7 DB/100 M AT 300 MHZ ATTENUATION WHITE/BLUE WITH BLUE, WHITE/ORANGE WITH ORANGE, WHITE/GREEN WITH GREEN, WHITE/BROWN WITH BROWN INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD ANSI 854 JACKET THICKNESS 0.2 INCH APPLICATION PATCH PANEL, COMMUNICATION CLOSET, BROADBAND, DIGITAL VIDEO 977964 MODEL
  • PLENUM TYPE
  • 1000 FT
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL, CUL, ETL APPROVAL
  • REEL IN BOX STANDARD PACKAGE
  • FLUORINATED ETHYLENE PROPYLENE, FRPO INSULATION MATERIAL
  • 23 AWG SOLID CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GREEN JACKET COLOR
  • 0.21 INCH CABLE OUTER DIAMETER
  • 6 CATEGORY
  • 0.039 INCH INSULATION THICKNESS
  • CMP, FT6 JACKET RATING
  • 5.6 NANOFARAD/100 M CAPACITANCE
  • 9.38 OHM/100 M DC RESISTANCE
  • 4 CONDUCTOR PAIR(S)
  • 1 TO 600 MHZ OPERATING FREQUENCY
  • 0.7 DB/100 M AT 300 MHZ ATTENUATION
  • WHITE/BLUE WITH BLUE, WHITE/ORANGE WITH ORANGE, WHITE/GREEN WITH GREEN, WHITE/BROWN WITH BROWN INSULATION COLOR CODE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD ANSI 854
  • JACKET THICKNESS 0.2 INCH
  • APPLICATION PATCH PANEL, COMMUNICATION CLOSET, BROADBAND, DIGITAL VIDEO
  • 977964 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 9779641605
Product Name Unshielded Twisted Pair Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1408016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Female u.fl
Gender Male-Male; Female-Female
View Details
ix Industrial IO Cable Assembly - NDHN4B2AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Coaxial Cable - 1683836 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male ffs
Gender Male-Male
View Details
RF Cable Assemblies - 1337808-2 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers