Southwire Company, LLC Unshielded Twisted Pair Data Cable 973940601

Description
1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL 1666, ETL APPROVAL REEL STANDARD PACKAGE POLYETHYLENE (24 AWG), PVC (18 AWG) INSULATION MATERIAL 24 AWG SOLID, 18 AWG STRANDED CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR 0.203 INCH X 0.375 INCH CABLE OUTER DIAMETER 5E CATEGORY 0.008 INCH (24 AWG), 0.009 INCH (18 AWG) INSULATION THICKNESS CMR/CL3R, CMG/FT4 JACKET RATING 24 PICOFARAD/FT AT 1 KHZ CAPACITANCE 9.38 OHM/100 M DC RESISTANCE 4 CONDUCTOR PAIR(S) WHITE/BLUE WITH BLUE, WHITE/ORANGE WITH ORANGE, WHITE/GREEN WITH GREEN, WHITE/BROWN WITH BROWN (24 AWG), BLACK, RED (18 AWG) INSULATION COLOR CODE SIGNAL[R], POWERWATCH[TM] BRAND ROHS COMPLIANT VOLTAGE RATING 300 V NUMBER OF CONDUCTOR 2 JACKET THICKNESS 0.022 INCH APPLICATION CCTV, POWER WATCH, TCP, IP TEMPERATURE RATING -20 TO 60 DEG C 97394 MODEL
Datasheet
Description
1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL 1666, ETL APPROVAL REEL STANDARD PACKAGE POLYETHYLENE (24 AWG), PVC (18 AWG) INSULATION MATERIAL 24 AWG SOLID, 18 AWG STRANDED CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR 0.203 INCH X 0.375 INCH CABLE OUTER DIAMETER 5E CATEGORY 0.008 INCH (24 AWG), 0.009 INCH (18 AWG) INSULATION THICKNESS CMR/CL3R, CMG/FT4 JACKET RATING 24 PICOFARAD/FT AT 1 KHZ CAPACITANCE 9.38 OHM/100 M DC RESISTANCE 4 CONDUCTOR PAIR(S) WHITE/BLUE WITH BLUE, WHITE/ORANGE WITH ORANGE, WHITE/GREEN WITH GREEN, WHITE/BROWN WITH BROWN (24 AWG), BLACK, RED (18 AWG) INSULATION COLOR CODE SIGNAL[R], POWERWATCH[TM] BRAND ROHS COMPLIANT VOLTAGE RATING 300 V NUMBER OF CONDUCTOR 2 JACKET THICKNESS 0.022 INCH APPLICATION CCTV, POWER WATCH, TCP, IP TEMPERATURE RATING -20 TO 60 DEG C 97394 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - 973940601 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Twisted Pair Data Cable
973940601
Unshielded Twisted Pair Data Cable 973940601
1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL 1666, ETL APPROVAL REEL STANDARD PACKAGE POLYETHYLENE (24 AWG), PVC (18 AWG) INSULATION MATERIAL 24 AWG SOLID, 18 AWG STRANDED CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR 0.203 INCH X 0.375 INCH CABLE OUTER DIAMETER 5E CATEGORY 0.008 INCH (24 AWG), 0.009 INCH (18 AWG) INSULATION THICKNESS CMR/CL3R, CMG/FT4 JACKET RATING 24 PICOFARAD/FT AT 1 KHZ CAPACITANCE 9.38 OHM/100 M DC RESISTANCE 4 CONDUCTOR PAIR(S) WHITE/BLUE WITH BLUE, WHITE/ORANGE WITH ORANGE, WHITE/GREEN WITH GREEN, WHITE/BROWN WITH BROWN (24 AWG), BLACK, RED (18 AWG) INSULATION COLOR CODE SIGNAL[R], POWERWATCH[TM] BRAND ROHS COMPLIANT VOLTAGE RATING 300 V NUMBER OF CONDUCTOR 2 JACKET THICKNESS 0.022 INCH APPLICATION CCTV, POWER WATCH, TCP, IP TEMPERATURE RATING -20 TO 60 DEG C 97394 MODEL
  • 1000 FT
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL 1666, ETL APPROVAL
  • REEL STANDARD PACKAGE
  • POLYETHYLENE (24 AWG), PVC (18 AWG) INSULATION MATERIAL
  • 24 AWG SOLID, 18 AWG STRANDED CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • 0.203 INCH X 0.375 INCH CABLE OUTER DIAMETER
  • 5E CATEGORY
  • 0.008 INCH (24 AWG), 0.009 INCH (18 AWG) INSULATION THICKNESS
  • CMR/CL3R, CMG/FT4 JACKET RATING
  • 24 PICOFARAD/FT AT 1 KHZ CAPACITANCE
  • 9.38 OHM/100 M DC RESISTANCE
  • 4 CONDUCTOR PAIR(S)
  • WHITE/BLUE WITH BLUE, WHITE/ORANGE WITH ORANGE, WHITE/GREEN WITH GREEN, WHITE/BROWN WITH BROWN (24 AWG), BLACK, RED (18 AWG) INSULATION COLOR CODE
  • SIGNAL[R], POWERWATCH[TM] BRAND
  • ROHS COMPLIANT
  • VOLTAGE RATING 300 V
  • NUMBER OF CONDUCTOR 2
  • JACKET THICKNESS 0.022 INCH
  • APPLICATION CCTV, POWER WATCH, TCP, IP
  • TEMPERATURE RATING -20 TO 60 DEG C
  • 97394 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 973940601
Product Name Unshielded Twisted Pair Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
ETHERNET cable - 756-1250/1023-030 - WAGO
Specs
Product Category Cable Assembly
Product Type RJ-45 plug - RJ-45 plug
Standards / Certifications RoHS
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSSPRS-AA04 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details