Southwire Company, LLC Unshielded Twisted Pair Data Cable 972950623

Description
PLENUM TYPE 1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL 13, ETL APPROVAL REEL STANDARD PACKAGE LOW SMOKE PVC INSULATION MATERIAL 24 AWG SOLID, 16 AWG STRANDED CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL NATURAL JACKET COLOR 0.181 INCH X 0.341 INCH CABLE OUTER DIAMETER 5E CATEGORY 0.007 INCH (24 WAG), 0.008 INCH (16 AWG) INSULATION THICKNESS CMP JACKET RATING 2 CONDUCTOR PAIR(S) WHITE/BLUE WITH BLUE/WHITE, WHITE/ORANGE WITH ORANGE/WHITE (24 AWG), BLACK, RED (16 AWG) INSULATION COLOR CODE SIGNAL[R], POWERWATCH[TM] BRAND ROHS COMPLIANT VOLTAGE RATING 300 V NUMBER OF CONDUCTOR 2 JACKET THICKNESS 0.015 INCH INSULATION CONDUCTOR DIAMETER 0.034 (24 AWG), 0.074 INCH (16 AWG) TEMPERATURE RATING -20 TO 60 DEG C 97295 MODEL
Datasheet
Description
PLENUM TYPE 1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL 13, ETL APPROVAL REEL STANDARD PACKAGE LOW SMOKE PVC INSULATION MATERIAL 24 AWG SOLID, 16 AWG STRANDED CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL NATURAL JACKET COLOR 0.181 INCH X 0.341 INCH CABLE OUTER DIAMETER 5E CATEGORY 0.007 INCH (24 WAG), 0.008 INCH (16 AWG) INSULATION THICKNESS CMP JACKET RATING 2 CONDUCTOR PAIR(S) WHITE/BLUE WITH BLUE/WHITE, WHITE/ORANGE WITH ORANGE/WHITE (24 AWG), BLACK, RED (16 AWG) INSULATION COLOR CODE SIGNAL[R], POWERWATCH[TM] BRAND ROHS COMPLIANT VOLTAGE RATING 300 V NUMBER OF CONDUCTOR 2 JACKET THICKNESS 0.015 INCH INSULATION CONDUCTOR DIAMETER 0.034 (24 AWG), 0.074 INCH (16 AWG) TEMPERATURE RATING -20 TO 60 DEG C 97295 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - 972950623 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Twisted Pair Data Cable
972950623
Unshielded Twisted Pair Data Cable 972950623
PLENUM TYPE 1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL 13, ETL APPROVAL REEL STANDARD PACKAGE LOW SMOKE PVC INSULATION MATERIAL 24 AWG SOLID, 16 AWG STRANDED CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL NATURAL JACKET COLOR 0.181 INCH X 0.341 INCH CABLE OUTER DIAMETER 5E CATEGORY 0.007 INCH (24 WAG), 0.008 INCH (16 AWG) INSULATION THICKNESS CMP JACKET RATING 2 CONDUCTOR PAIR(S) WHITE/BLUE WITH BLUE/WHITE, WHITE/ORANGE WITH ORANGE/WHITE (24 AWG), BLACK, RED (16 AWG) INSULATION COLOR CODE SIGNAL[R], POWERWATCH[TM] BRAND ROHS COMPLIANT VOLTAGE RATING 300 V NUMBER OF CONDUCTOR 2 JACKET THICKNESS 0.015 INCH INSULATION CONDUCTOR DIAMETER 0.034 (24 AWG), 0.074 INCH (16 AWG) TEMPERATURE RATING -20 TO 60 DEG C 97295 MODEL
  • PLENUM TYPE
  • 1000 FT
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL 13, ETL APPROVAL
  • REEL STANDARD PACKAGE
  • LOW SMOKE PVC INSULATION MATERIAL
  • 24 AWG SOLID, 16 AWG STRANDED CONDUCTOR SIZE
  • LOW SMOKE PVC JACKET MATERIAL
  • NATURAL JACKET COLOR
  • 0.181 INCH X 0.341 INCH CABLE OUTER DIAMETER
  • 5E CATEGORY
  • 0.007 INCH (24 WAG), 0.008 INCH (16 AWG) INSULATION THICKNESS
  • CMP JACKET RATING
  • 2 CONDUCTOR PAIR(S)
  • WHITE/BLUE WITH BLUE/WHITE, WHITE/ORANGE WITH ORANGE/WHITE (24 AWG), BLACK, RED (16 AWG) INSULATION COLOR CODE
  • SIGNAL[R], POWERWATCH[TM] BRAND
  • ROHS COMPLIANT
  • VOLTAGE RATING 300 V
  • NUMBER OF CONDUCTOR 2
  • JACKET THICKNESS 0.015 INCH
  • INSULATION CONDUCTOR DIAMETER 0.034 (24 AWG), 0.074 INCH (16 AWG)
  • TEMPERATURE RATING -20 TO 60 DEG C
  • 97295 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 972950623
Product Name Unshielded Twisted Pair Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Product Type CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Type Cat 5; Triaxial
View Details
High Speed I/O Cable Assemblies - 2-2205129-6 - TE Connectivity
Specs
Product Type INDUSTRIAL MINI I/O Plug
Cable Shielding Copper Alloy
Cable Length 32.81 ft (100 dm)
View Details
4 suppliers
Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details