Southwire Company, LLC Unshielded Twisted Pair Data Cable 972721603

Description
NON-PLENUM TYPE 1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL, CUL, ETL APPROVAL REEL IN BOX STANDARD PACKAGE POLYETHYLENE (NON-PLENUM), FLUORINATED ETHYLENE PROPYLENE (PLENUM) INSULATION MATERIAL 23 AWG SOLID CONDUCTOR SIZE PVC JACKET MATERIAL ORANGE JACKET COLOR 0.23 INCH CABLE OUTER DIAMETER 6 CATEGORY 0.039 INCH INSULATION THICKNESS CMR, CMG/FT4 JACKET RATING 5.6 NANOFARAD/100 M CAPACITANCE 9.38 OHM/100 M DC RESISTANCE 4 CONDUCTOR PAIR(S) 1 TO 600 MHZ OPERATING FREQUENCY 0.7 DB/100 M AT 300 MHZ ATTENUATION WHITE/BLUE WITH BLUE/WHITE, WHITE/GREEN WITH GREEN/WHITE, WHITE/BROWN WITH BROWN/WHITE INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT JACKET THICKNESS 0.207 INCH APPLICATION BROAD BAND VIDEO, GIGABIT ETHERNET, FAST INTERNET 97272 MODEL
Datasheet
Description
NON-PLENUM TYPE 1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL, CUL, ETL APPROVAL REEL IN BOX STANDARD PACKAGE POLYETHYLENE (NON-PLENUM), FLUORINATED ETHYLENE PROPYLENE (PLENUM) INSULATION MATERIAL 23 AWG SOLID CONDUCTOR SIZE PVC JACKET MATERIAL ORANGE JACKET COLOR 0.23 INCH CABLE OUTER DIAMETER 6 CATEGORY 0.039 INCH INSULATION THICKNESS CMR, CMG/FT4 JACKET RATING 5.6 NANOFARAD/100 M CAPACITANCE 9.38 OHM/100 M DC RESISTANCE 4 CONDUCTOR PAIR(S) 1 TO 600 MHZ OPERATING FREQUENCY 0.7 DB/100 M AT 300 MHZ ATTENUATION WHITE/BLUE WITH BLUE/WHITE, WHITE/GREEN WITH GREEN/WHITE, WHITE/BROWN WITH BROWN/WHITE INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT JACKET THICKNESS 0.207 INCH APPLICATION BROAD BAND VIDEO, GIGABIT ETHERNET, FAST INTERNET 97272 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - 972721603 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Twisted Pair Data Cable
972721603
Unshielded Twisted Pair Data Cable 972721603
NON-PLENUM TYPE 1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL, CUL, ETL APPROVAL REEL IN BOX STANDARD PACKAGE POLYETHYLENE (NON-PLENUM), FLUORINATED ETHYLENE PROPYLENE (PLENUM) INSULATION MATERIAL 23 AWG SOLID CONDUCTOR SIZE PVC JACKET MATERIAL ORANGE JACKET COLOR 0.23 INCH CABLE OUTER DIAMETER 6 CATEGORY 0.039 INCH INSULATION THICKNESS CMR, CMG/FT4 JACKET RATING 5.6 NANOFARAD/100 M CAPACITANCE 9.38 OHM/100 M DC RESISTANCE 4 CONDUCTOR PAIR(S) 1 TO 600 MHZ OPERATING FREQUENCY 0.7 DB/100 M AT 300 MHZ ATTENUATION WHITE/BLUE WITH BLUE/WHITE, WHITE/GREEN WITH GREEN/WHITE, WHITE/BROWN WITH BROWN/WHITE INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT JACKET THICKNESS 0.207 INCH APPLICATION BROAD BAND VIDEO, GIGABIT ETHERNET, FAST INTERNET 97272 MODEL
  • NON-PLENUM TYPE
  • 1000 FT
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL, CUL, ETL APPROVAL
  • REEL IN BOX STANDARD PACKAGE
  • POLYETHYLENE (NON-PLENUM), FLUORINATED ETHYLENE PROPYLENE (PLENUM) INSULATION MATERIAL
  • 23 AWG SOLID CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • ORANGE JACKET COLOR
  • 0.23 INCH CABLE OUTER DIAMETER
  • 6 CATEGORY
  • 0.039 INCH INSULATION THICKNESS
  • CMR, CMG/FT4 JACKET RATING
  • 5.6 NANOFARAD/100 M CAPACITANCE
  • 9.38 OHM/100 M DC RESISTANCE
  • 4 CONDUCTOR PAIR(S)
  • 1 TO 600 MHZ OPERATING FREQUENCY
  • 0.7 DB/100 M AT 300 MHZ ATTENUATION
  • WHITE/BLUE WITH BLUE/WHITE, WHITE/GREEN WITH GREEN/WHITE, WHITE/BROWN WITH BROWN/WHITE INSULATION COLOR CODE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • JACKET THICKNESS 0.207 INCH
  • APPLICATION BROAD BAND VIDEO, GIGABIT ETHERNET, FAST INTERNET
  • 97272 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 972721603
Product Name Unshielded Twisted Pair Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 2-2322330-2 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 37.73 ft (115 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Product Category Cable; Cable Assembly
Standards / Certifications ISO; USP Class VI
View Details
E20424 - CAT 5e Ethernet Cable (2 Data Pair) - E20424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 1.5 kilovolts
View Details
Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details