Southwire Company, LLC Unshielded Twisted Pair Data Cable 971950623

Description
PLENUM TYPE 1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL 13, ETL APPROVAL REEL STANDARD PACKAGE LOW SMOKE PVC INSULATION MATERIAL 24 AWG SOLID, 16 AWG STRANDED CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL NATURAL JACKET COLOR 0.181 INCH CABLE OUTER DIAMETER 5E CATEGORY 0.007 INCH (24 WAG), 0.008 INCH (16 AWG) INSULATION THICKNESS CMP JACKET RATING 2 CONDUCTOR PAIR(S) WHITE/BLUE WITH BLUE/WHITE, WHITE/ORANGE WITH ORANGE/WHITE (24 AWG), BLACK, RED (16 AWG) INSULATION COLOR CODE ROHS COMPLIANT VOLTAGE RATING 300 V NUMBER OF CONDUCTOR 2 JACKET THICKNESS 0.015 INCH INSULATION CONDUCTOR DIAMETER 0.034 (24 AWG), 0.074 INCH (16 AWG) TEMPERATURE RATING -20 TO 60 DEG C 97195 MODEL
Datasheet
Description
PLENUM TYPE 1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL 13, ETL APPROVAL REEL STANDARD PACKAGE LOW SMOKE PVC INSULATION MATERIAL 24 AWG SOLID, 16 AWG STRANDED CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL NATURAL JACKET COLOR 0.181 INCH CABLE OUTER DIAMETER 5E CATEGORY 0.007 INCH (24 WAG), 0.008 INCH (16 AWG) INSULATION THICKNESS CMP JACKET RATING 2 CONDUCTOR PAIR(S) WHITE/BLUE WITH BLUE/WHITE, WHITE/ORANGE WITH ORANGE/WHITE (24 AWG), BLACK, RED (16 AWG) INSULATION COLOR CODE ROHS COMPLIANT VOLTAGE RATING 300 V NUMBER OF CONDUCTOR 2 JACKET THICKNESS 0.015 INCH INSULATION CONDUCTOR DIAMETER 0.034 (24 AWG), 0.074 INCH (16 AWG) TEMPERATURE RATING -20 TO 60 DEG C 97195 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - 971950623 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Twisted Pair Data Cable
971950623
Unshielded Twisted Pair Data Cable 971950623
PLENUM TYPE 1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL 13, ETL APPROVAL REEL STANDARD PACKAGE LOW SMOKE PVC INSULATION MATERIAL 24 AWG SOLID, 16 AWG STRANDED CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL NATURAL JACKET COLOR 0.181 INCH CABLE OUTER DIAMETER 5E CATEGORY 0.007 INCH (24 WAG), 0.008 INCH (16 AWG) INSULATION THICKNESS CMP JACKET RATING 2 CONDUCTOR PAIR(S) WHITE/BLUE WITH BLUE/WHITE, WHITE/ORANGE WITH ORANGE/WHITE (24 AWG), BLACK, RED (16 AWG) INSULATION COLOR CODE ROHS COMPLIANT VOLTAGE RATING 300 V NUMBER OF CONDUCTOR 2 JACKET THICKNESS 0.015 INCH INSULATION CONDUCTOR DIAMETER 0.034 (24 AWG), 0.074 INCH (16 AWG) TEMPERATURE RATING -20 TO 60 DEG C 97195 MODEL
  • PLENUM TYPE
  • 1000 FT
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL 13, ETL APPROVAL
  • REEL STANDARD PACKAGE
  • LOW SMOKE PVC INSULATION MATERIAL
  • 24 AWG SOLID, 16 AWG STRANDED CONDUCTOR SIZE
  • LOW SMOKE PVC JACKET MATERIAL
  • NATURAL JACKET COLOR
  • 0.181 INCH CABLE OUTER DIAMETER
  • 5E CATEGORY
  • 0.007 INCH (24 WAG), 0.008 INCH (16 AWG) INSULATION THICKNESS
  • CMP JACKET RATING
  • 2 CONDUCTOR PAIR(S)
  • WHITE/BLUE WITH BLUE/WHITE, WHITE/ORANGE WITH ORANGE/WHITE (24 AWG), BLACK, RED (16 AWG) INSULATION COLOR CODE
  • ROHS COMPLIANT
  • VOLTAGE RATING 300 V
  • NUMBER OF CONDUCTOR 2
  • JACKET THICKNESS 0.015 INCH
  • INSULATION CONDUCTOR DIAMETER 0.034 (24 AWG), 0.074 INCH (16 AWG)
  • TEMPERATURE RATING -20 TO 60 DEG C
  • 97195 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 971950623
Product Name Unshielded Twisted Pair Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 2297800-1 - TE Connectivity
Specs
Product Category Cable
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers
CANopen/DeviceNet cable - 756-1402/060-050 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 socket - free end
Standards / Certifications RoHS
View Details
2 suppliers
Ethernet connection cable - EVF532 - ifm efector inc.
Specs
Product Category Cable Assembly
Product Type Patch
Cable Type Cat 5
View Details
3 suppliers
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details