Southwire Company, LLC Unshielded Twisted Pair Data Cable 969630606

Description
1000 FT BARE COPPER CONDUCTOR MATERIAL UL 1666, ETL APPROVAL REEL STANDARD PACKAGE POLYETHYLENE INSULATION MATERIAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLUE JACKET COLOR 0.185 INCH X 0.37 INCH CABLE OUTER DIAMETER 5E CATEGORY 0.036 INCH INSULATION THICKNESS CMR JACKET RATING 5.6 NANOFARAD/100 M CAPACITANCE 9.38 OHM/100 M DC RESISTANCE 4 CONDUCTOR PAIR(S) 1 TO 350 MHZ OPERATING FREQUENCY 4.3 DB/100 M AT 155 MHZ ATTENUATION WHITE/BLUE WITH BLUE, WHITE/ORANGE WITH ORANGE, WHITE/GREEN WITH GREEN, WHITE/BROWN WITH BROWN INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD ANSI 568B.2 JACKET THICKNESS 0.185 INCH X 0.37 INCH APPLICATION COMMERCIAL, REDID ENTAIL PHONE, FAX, INTERNET SYSTEM 96963 MODEL
Datasheet
Description
1000 FT BARE COPPER CONDUCTOR MATERIAL UL 1666, ETL APPROVAL REEL STANDARD PACKAGE POLYETHYLENE INSULATION MATERIAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLUE JACKET COLOR 0.185 INCH X 0.37 INCH CABLE OUTER DIAMETER 5E CATEGORY 0.036 INCH INSULATION THICKNESS CMR JACKET RATING 5.6 NANOFARAD/100 M CAPACITANCE 9.38 OHM/100 M DC RESISTANCE 4 CONDUCTOR PAIR(S) 1 TO 350 MHZ OPERATING FREQUENCY 4.3 DB/100 M AT 155 MHZ ATTENUATION WHITE/BLUE WITH BLUE, WHITE/ORANGE WITH ORANGE, WHITE/GREEN WITH GREEN, WHITE/BROWN WITH BROWN INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD ANSI 568B.2 JACKET THICKNESS 0.185 INCH X 0.37 INCH APPLICATION COMMERCIAL, REDID ENTAIL PHONE, FAX, INTERNET SYSTEM 96963 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - 969630606 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Twisted Pair Data Cable
969630606
Unshielded Twisted Pair Data Cable 969630606
1000 FT BARE COPPER CONDUCTOR MATERIAL UL 1666, ETL APPROVAL REEL STANDARD PACKAGE POLYETHYLENE INSULATION MATERIAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLUE JACKET COLOR 0.185 INCH X 0.37 INCH CABLE OUTER DIAMETER 5E CATEGORY 0.036 INCH INSULATION THICKNESS CMR JACKET RATING 5.6 NANOFARAD/100 M CAPACITANCE 9.38 OHM/100 M DC RESISTANCE 4 CONDUCTOR PAIR(S) 1 TO 350 MHZ OPERATING FREQUENCY 4.3 DB/100 M AT 155 MHZ ATTENUATION WHITE/BLUE WITH BLUE, WHITE/ORANGE WITH ORANGE, WHITE/GREEN WITH GREEN, WHITE/BROWN WITH BROWN INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD ANSI 568B.2 JACKET THICKNESS 0.185 INCH X 0.37 INCH APPLICATION COMMERCIAL, REDID ENTAIL PHONE, FAX, INTERNET SYSTEM 96963 MODEL
  • 1000 FT
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 1666, ETL APPROVAL
  • REEL STANDARD PACKAGE
  • POLYETHYLENE INSULATION MATERIAL
  • 24 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLUE JACKET COLOR
  • 0.185 INCH X 0.37 INCH CABLE OUTER DIAMETER
  • 5E CATEGORY
  • 0.036 INCH INSULATION THICKNESS
  • CMR JACKET RATING
  • 5.6 NANOFARAD/100 M CAPACITANCE
  • 9.38 OHM/100 M DC RESISTANCE
  • 4 CONDUCTOR PAIR(S)
  • 1 TO 350 MHZ OPERATING FREQUENCY
  • 4.3 DB/100 M AT 155 MHZ ATTENUATION
  • WHITE/BLUE WITH BLUE, WHITE/ORANGE WITH ORANGE, WHITE/GREEN WITH GREEN, WHITE/BROWN WITH BROWN INSULATION COLOR CODE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD ANSI 568B.2
  • JACKET THICKNESS 0.185 INCH X 0.37 INCH
  • APPLICATION COMMERCIAL, REDID ENTAIL PHONE, FAX, INTERNET SYSTEM
  • 96963 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 969630606
Product Name Unshielded Twisted Pair Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
CANopen/DeviceNet cable - 756-1401/060-200 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 socket - free end
Standards / Certifications RoHS
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSSPSS-AA12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details