Southwire Company, LLCUnshielded Twisted Pair Data Cable9669561609
Description
PLENUM TYPE
1000 FT
SOLID BARE COPPER CONDUCTOR MATERIAL
UL 1666, CUL, ETL, CETL, NFPA 262 APPROVAL
REEL IN BOX STANDARD PACKAGE
FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL
24 AWG SOLID CONDUCTOR SIZE
LOW SMOKE PVC JACKET MATERIAL
GRAY JACKET COLOR
0.18 INCH CABLE OUTER DIAMETER
5E CATEGORY
0.035 INCH INSULATION THICKNESS
CMR, CMP, FT6 JACKET RATING
5.6 NANOFARAD/100 M CAPACITANCE
9.38 OHM/100 M DC RESISTANCE
4 CONDUCTOR PAIR(S)
1 TO 350 MHZ OPERATING FREQUENCY
4.3 DB/100 M AT 155 MHZ ATTENUATION
WHITE/BLUE WITH BLUE, WHITE/ORANGE WITH ORANGE, WHITE/GREEN WITH GREEN, WHITE/BROWN WITH BROWN INSULATION COLOR CODE
SIGNAL[R] BRAND
ROHS COMPLIANT
APPLICABLE STANDARD ANSI/TIA/EIA-568B.2
JACKET THICKNESS 0.185 INCH
APPLICATION GIGABIT ETHERNET, ATM, BROAD BAND VIDEO, BI-DIRECTIONAL TRANSMISSION
966956 MODEL
Southwire Company, LLC
Done
Datasheet
Description
PLENUM TYPE
1000 FT
SOLID BARE COPPER CONDUCTOR MATERIAL
UL 1666, CUL, ETL, CETL, NFPA 262 APPROVAL
REEL IN BOX STANDARD PACKAGE
FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL
24 AWG SOLID CONDUCTOR SIZE
LOW SMOKE PVC JACKET MATERIAL
GRAY JACKET COLOR
0.18 INCH CABLE OUTER DIAMETER
5E CATEGORY
0.035 INCH INSULATION THICKNESS
CMR, CMP, FT6 JACKET RATING
5.6 NANOFARAD/100 M CAPACITANCE
9.38 OHM/100 M DC RESISTANCE
4 CONDUCTOR PAIR(S)
1 TO 350 MHZ OPERATING FREQUENCY
4.3 DB/100 M AT 155 MHZ ATTENUATION
WHITE/BLUE WITH BLUE, WHITE/ORANGE WITH ORANGE, WHITE/GREEN WITH GREEN, WHITE/BROWN WITH BROWN INSULATION COLOR CODE
SIGNAL[R] BRAND
ROHS COMPLIANT
APPLICABLE STANDARD ANSI/TIA/EIA-568B.2
JACKET THICKNESS 0.185 INCH
APPLICATION GIGABIT ETHERNET, ATM, BROAD BAND VIDEO, BI-DIRECTIONAL TRANSMISSION
966956 MODEL
PLENUM TYPE
1000 FT
SOLID BARE COPPER CONDUCTOR MATERIAL
UL 1666, CUL, ETL, CETL, NFPA 262 APPROVAL
REEL IN BOX STANDARD PACKAGE
FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL
24 AWG SOLID CONDUCTOR SIZE
LOW SMOKE PVC JACKET MATERIAL
GRAY JACKET COLOR
0.18 INCH CABLE OUTER DIAMETER
5E CATEGORY
0.035 INCH INSULATION THICKNESS
CMR, CMP, FT6 JACKET RATING
5.6 NANOFARAD/100 M CAPACITANCE
9.38 OHM/100 M DC RESISTANCE
4 CONDUCTOR PAIR(S)
1 TO 350 MHZ OPERATING FREQUENCY
4.3 DB/100 M AT 155 MHZ ATTENUATION
WHITE/BLUE WITH BLUE, WHITE/ORANGE WITH ORANGE, WHITE/GREEN WITH GREEN, WHITE/BROWN WITH BROWN INSULATION COLOR CODE
SIGNAL[R] BRAND
ROHS COMPLIANT
APPLICABLE STANDARD ANSI/TIA/EIA-568B.2
JACKET THICKNESS 0.185 INCH
APPLICATION GIGABIT ETHERNET, ATM, BROAD BAND VIDEO, BI-DIRECTIONAL TRANSMISSION
966956 MODEL
PLENUM TYPE
1000 FT
SOLID BARE COPPER CONDUCTOR MATERIAL
UL 1666, CUL, ETL, CETL, NFPA 262 APPROVAL
REEL IN BOX STANDARD PACKAGE
FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL
24 AWG SOLID CONDUCTOR SIZE
LOW SMOKE PVC JACKET MATERIAL
GRAY JACKET COLOR
0.18 INCH CABLE OUTER DIAMETER
5E CATEGORY
0.035 INCH INSULATION THICKNESS
CMR, CMP, FT6 JACKET RATING
5.6 NANOFARAD/100 M CAPACITANCE
9.38 OHM/100 M DC RESISTANCE
4 CONDUCTOR PAIR(S)
1 TO 350 MHZ OPERATING FREQUENCY
4.3 DB/100 M AT 155 MHZ ATTENUATION
WHITE/BLUE WITH BLUE, WHITE/ORANGE WITH ORANGE, WHITE/GREEN WITH GREEN, WHITE/BROWN WITH BROWN INSULATION COLOR CODE
SIGNAL[R] BRAND
ROHS COMPLIANT
APPLICABLE STANDARD ANSI/TIA/EIA-568B.2
JACKET THICKNESS 0.185 INCH
APPLICATION GIGABIT ETHERNET, ATM, BROAD BAND VIDEO, BI-DIRECTIONAL TRANSMISSION