Southwire Company, LLC Unshielded Twisted Pair Data Cable 9665250606

Description
1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL 1666, ETL, CETL APPROVAL REEL STANDARD PACKAGE POLYETHYLENE INSULATION MATERIAL 24 AWG SOLID CONDUCTOR SIZE PVC JACKET MATERIAL BLUE JACKET COLOR 0.492 INCH CABLE OUTER DIAMETER 5E CATEGORY 0.039 INCH INSULATION THICKNESS CMR JACKET RATING 5.6 NANOFARAD/100 M CAPACITANCE 9.38 OHM/100 M DC RESISTANCE 4 CONDUCTOR PAIR(S) 1 TO 350 MHZ OPERATING FREQUENCY 4.3 DB/100 M AT 155 MHZ ATTENUATION SIGNAL[R] BRAND ROHS COMPLIANT JACKET THICKNESS 0.532 INCH APPLICABLE STANDARD ANSI 568B.2 APPLICATION COMMERCIAL, RESIDENTIAL PHONE, INTERNET SYSTEM 966525 MODEL
Datasheet
Description
1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL 1666, ETL, CETL APPROVAL REEL STANDARD PACKAGE POLYETHYLENE INSULATION MATERIAL 24 AWG SOLID CONDUCTOR SIZE PVC JACKET MATERIAL BLUE JACKET COLOR 0.492 INCH CABLE OUTER DIAMETER 5E CATEGORY 0.039 INCH INSULATION THICKNESS CMR JACKET RATING 5.6 NANOFARAD/100 M CAPACITANCE 9.38 OHM/100 M DC RESISTANCE 4 CONDUCTOR PAIR(S) 1 TO 350 MHZ OPERATING FREQUENCY 4.3 DB/100 M AT 155 MHZ ATTENUATION SIGNAL[R] BRAND ROHS COMPLIANT JACKET THICKNESS 0.532 INCH APPLICABLE STANDARD ANSI 568B.2 APPLICATION COMMERCIAL, RESIDENTIAL PHONE, INTERNET SYSTEM 966525 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - 9665250606 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Twisted Pair Data Cable
9665250606
Unshielded Twisted Pair Data Cable 9665250606
1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL 1666, ETL, CETL APPROVAL REEL STANDARD PACKAGE POLYETHYLENE INSULATION MATERIAL 24 AWG SOLID CONDUCTOR SIZE PVC JACKET MATERIAL BLUE JACKET COLOR 0.492 INCH CABLE OUTER DIAMETER 5E CATEGORY 0.039 INCH INSULATION THICKNESS CMR JACKET RATING 5.6 NANOFARAD/100 M CAPACITANCE 9.38 OHM/100 M DC RESISTANCE 4 CONDUCTOR PAIR(S) 1 TO 350 MHZ OPERATING FREQUENCY 4.3 DB/100 M AT 155 MHZ ATTENUATION SIGNAL[R] BRAND ROHS COMPLIANT JACKET THICKNESS 0.532 INCH APPLICABLE STANDARD ANSI 568B.2 APPLICATION COMMERCIAL, RESIDENTIAL PHONE, INTERNET SYSTEM 966525 MODEL
  • 1000 FT
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL 1666, ETL, CETL APPROVAL
  • REEL STANDARD PACKAGE
  • POLYETHYLENE INSULATION MATERIAL
  • 24 AWG SOLID CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLUE JACKET COLOR
  • 0.492 INCH CABLE OUTER DIAMETER
  • 5E CATEGORY
  • 0.039 INCH INSULATION THICKNESS
  • CMR JACKET RATING
  • 5.6 NANOFARAD/100 M CAPACITANCE
  • 9.38 OHM/100 M DC RESISTANCE
  • 4 CONDUCTOR PAIR(S)
  • 1 TO 350 MHZ OPERATING FREQUENCY
  • 4.3 DB/100 M AT 155 MHZ ATTENUATION
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • JACKET THICKNESS 0.532 INCH
  • APPLICABLE STANDARD ANSI 568B.2
  • APPLICATION COMMERCIAL, RESIDENTIAL PHONE, INTERNET SYSTEM
  • 966525 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 9665250606
Product Name Unshielded Twisted Pair Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
CANopen/DeviceNet cable - 756-1401/060-050 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 socket - free end
Standards / Certifications RoHS
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSSPSS-AA20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details