Southwire Company, LLC Unshielded Communication Cable 964124601

Description
CMR/CL2R/FPLR-CMX (UL), CM/FT1 (CUL) TYPE 1000 FT 0.102 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL CUL APPROVAL COMMUNICATION, INTERCOM/P.A SYSTEM, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SINGLE LINE TELEPHONE APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE WHITE COLOR CODE PVC JACKET MATERIAL WHITE JACKET COLOR SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725/800 INSULATION THICKNESS 0.06 INCH JACKET THICKNESS 0.014 INCH 96412 MODEL
Datasheet
Description
CMR/CL2R/FPLR-CMX (UL), CM/FT1 (CUL) TYPE 1000 FT 0.102 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL CUL APPROVAL COMMUNICATION, INTERCOM/P.A SYSTEM, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SINGLE LINE TELEPHONE APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE WHITE COLOR CODE PVC JACKET MATERIAL WHITE JACKET COLOR SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725/800 INSULATION THICKNESS 0.06 INCH JACKET THICKNESS 0.014 INCH 96412 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - 964124601 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Communication Cable
964124601
Unshielded Communication Cable 964124601
CMR/CL2R/FPLR-CMX (UL), CM/FT1 (CUL) TYPE 1000 FT 0.102 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL CUL APPROVAL COMMUNICATION, INTERCOM/P.A SYSTEM, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SINGLE LINE TELEPHONE APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE WHITE COLOR CODE PVC JACKET MATERIAL WHITE JACKET COLOR SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725/800 INSULATION THICKNESS 0.06 INCH JACKET THICKNESS 0.014 INCH 96412 MODEL
  • CMR/CL2R/FPLR-CMX (UL), CM/FT1 (CUL) TYPE
  • 1000 FT
  • 0.102 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • CUL APPROVAL
  • COMMUNICATION, INTERCOM/P.A SYSTEM, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SINGLE LINE TELEPHONE APPLICATION
  • 300 V VOLTAGE RATING
  • 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • WHITE COLOR CODE
  • PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • SIGNAL[R] BRAND
  • APPLICABLE STANDARD NEC 725/800
  • INSULATION THICKNESS 0.06 INCH
  • JACKET THICKNESS 0.014 INCH
  • 96412 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 964124601
Product Name Unshielded Communication Cable
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1683820 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Product Type Patch
Standards / Certifications RoHS
View Details
RF Cable Assemblies - 2016694-4 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.6562 ft (2 dm)
View Details
5 suppliers
Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
DataCELL® J1939 CANbus Data Network Cable -  - Northwire, Inc.
Specs
Product Category Cable
Product Type 100 BASE-T1
Standards / Certifications RoHS; MIL-SPEC; SAE J1939-11, SAE J1939/15 and SAE J1128
View Details