Southwire Company, LLC Unshielded Twisted Pair Data Cable 962940608

Description
NON-PLENUM TYPE 1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL 1666, UL, ETL APPROVAL REEL STANDARD PACKAGE POLYETHYLENE INSULATION MATERIAL 24 AWG SOLID CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR 0.25 INCH CABLE OUTER DIAMETER 5E CATEGORY 0.04 INCH INSULATION THICKNESS 5.6 NANOFARAD/100 M CAPACITANCE 9.38 OHM/100 M DC RESISTANCE 4 CONDUCTOR PAIR(S) 1 TO 100 MHZ OPERATING FREQUENCY 13.3 DB/100 M AT 100 MHZ ATTENUATION WHITE/BLUE WITH BLUE/WHITE, WHITE/ORANGE WITH ORANGE/WHITE, WHITE/GREEN WITH GREEN/WHITE, WHITE/BROWN WITH BROWN/WHITE INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT JACKET THICKNESS 0.22 INCH APPLICATION COMMERCIAL, RESIDENTIAL, OFFICE PHONE, FAX, INTERNET SYSTEM 96294 MODEL
Datasheet
Description
NON-PLENUM TYPE 1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL 1666, UL, ETL APPROVAL REEL STANDARD PACKAGE POLYETHYLENE INSULATION MATERIAL 24 AWG SOLID CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR 0.25 INCH CABLE OUTER DIAMETER 5E CATEGORY 0.04 INCH INSULATION THICKNESS 5.6 NANOFARAD/100 M CAPACITANCE 9.38 OHM/100 M DC RESISTANCE 4 CONDUCTOR PAIR(S) 1 TO 100 MHZ OPERATING FREQUENCY 13.3 DB/100 M AT 100 MHZ ATTENUATION WHITE/BLUE WITH BLUE/WHITE, WHITE/ORANGE WITH ORANGE/WHITE, WHITE/GREEN WITH GREEN/WHITE, WHITE/BROWN WITH BROWN/WHITE INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT JACKET THICKNESS 0.22 INCH APPLICATION COMMERCIAL, RESIDENTIAL, OFFICE PHONE, FAX, INTERNET SYSTEM 96294 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - 962940608 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Twisted Pair Data Cable
962940608
Unshielded Twisted Pair Data Cable 962940608
NON-PLENUM TYPE 1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL 1666, UL, ETL APPROVAL REEL STANDARD PACKAGE POLYETHYLENE INSULATION MATERIAL 24 AWG SOLID CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR 0.25 INCH CABLE OUTER DIAMETER 5E CATEGORY 0.04 INCH INSULATION THICKNESS 5.6 NANOFARAD/100 M CAPACITANCE 9.38 OHM/100 M DC RESISTANCE 4 CONDUCTOR PAIR(S) 1 TO 100 MHZ OPERATING FREQUENCY 13.3 DB/100 M AT 100 MHZ ATTENUATION WHITE/BLUE WITH BLUE/WHITE, WHITE/ORANGE WITH ORANGE/WHITE, WHITE/GREEN WITH GREEN/WHITE, WHITE/BROWN WITH BROWN/WHITE INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT JACKET THICKNESS 0.22 INCH APPLICATION COMMERCIAL, RESIDENTIAL, OFFICE PHONE, FAX, INTERNET SYSTEM 96294 MODEL
  • NON-PLENUM TYPE
  • 1000 FT
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL 1666, UL, ETL APPROVAL
  • REEL STANDARD PACKAGE
  • POLYETHYLENE INSULATION MATERIAL
  • 24 AWG SOLID CONDUCTOR SIZE
  • POLYETHYLENE JACKET MATERIAL
  • BLACK JACKET COLOR
  • 0.25 INCH CABLE OUTER DIAMETER
  • 5E CATEGORY
  • 0.04 INCH INSULATION THICKNESS
  • 5.6 NANOFARAD/100 M CAPACITANCE
  • 9.38 OHM/100 M DC RESISTANCE
  • 4 CONDUCTOR PAIR(S)
  • 1 TO 100 MHZ OPERATING FREQUENCY
  • 13.3 DB/100 M AT 100 MHZ ATTENUATION
  • WHITE/BLUE WITH BLUE/WHITE, WHITE/ORANGE WITH ORANGE/WHITE, WHITE/GREEN WITH GREEN/WHITE, WHITE/BROWN WITH BROWN/WHITE INSULATION COLOR CODE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • JACKET THICKNESS 0.22 INCH
  • APPLICATION COMMERCIAL, RESIDENTIAL, OFFICE PHONE, FAX, INTERNET SYSTEM
  • 96294 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 962940608
Product Name Unshielded Twisted Pair Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
CANopen/DeviceNet cable - 756-1401/060-200 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 socket - free end
Standards / Certifications RoHS
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSRPRS-AA15 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details