Southwire Company, LLCUnshielded Twisted Pair Data Cable962634602
Description
1000 FT
SOLID BARE COPPER CONDUCTOR MATERIAL
UL 1666, CUL, ETL, CETL APPROVAL
PULL BOX STANDARD PACKAGE
PE INSULATION MATERIAL
24 AWG SOLID CONDUCTOR SIZE
PVC JACKET MATERIAL
YELLOW JACKET COLOR
0.185 INCH CABLE OUTER DIAMETER
5E CATEGORY
0.036 INCH INSULATION THICKNESS
CMR JACKET RATING
5.6 NANOFARAD/100 M CAPACITANCE
9.38 OHM/100 M DC RESISTANCE
4 CONDUCTOR PAIR(S)
1 TO 350 MHZ OPERATING FREQUENCY
4.3 DB/100 M AT 155 MHZ ATTENUATION
WHITE/BLUE WITH BLUE/WHITE, WHITE/ORANGE WITH ORANGE, WHITE/GREEN WITH GREEN, WHITE/BROWN WITH BROWN INSULATION COLOR CODE
SIGNAL[R] BRAND
ROHS COMPLIANT
APPLICABLE STANDARD ANSI 568B.2
JACKET THICKNESS 0.2 INCH
APPLICATION COMMERCIAL, RESIDENTIAL, OFFICE PHONE, FAX, INTERNET SYSTEM
96263 MODEL
Southwire Company, LLC
Done
Datasheet
Description
1000 FT
SOLID BARE COPPER CONDUCTOR MATERIAL
UL 1666, CUL, ETL, CETL APPROVAL
PULL BOX STANDARD PACKAGE
PE INSULATION MATERIAL
24 AWG SOLID CONDUCTOR SIZE
PVC JACKET MATERIAL
YELLOW JACKET COLOR
0.185 INCH CABLE OUTER DIAMETER
5E CATEGORY
0.036 INCH INSULATION THICKNESS
CMR JACKET RATING
5.6 NANOFARAD/100 M CAPACITANCE
9.38 OHM/100 M DC RESISTANCE
4 CONDUCTOR PAIR(S)
1 TO 350 MHZ OPERATING FREQUENCY
4.3 DB/100 M AT 155 MHZ ATTENUATION
WHITE/BLUE WITH BLUE/WHITE, WHITE/ORANGE WITH ORANGE, WHITE/GREEN WITH GREEN, WHITE/BROWN WITH BROWN INSULATION COLOR CODE
SIGNAL[R] BRAND
ROHS COMPLIANT
APPLICABLE STANDARD ANSI 568B.2
JACKET THICKNESS 0.2 INCH
APPLICATION COMMERCIAL, RESIDENTIAL, OFFICE PHONE, FAX, INTERNET SYSTEM
96263 MODEL
1000 FT
SOLID BARE COPPER CONDUCTOR MATERIAL
UL 1666, CUL, ETL, CETL APPROVAL
PULL BOX STANDARD PACKAGE
PE INSULATION MATERIAL
24 AWG SOLID CONDUCTOR SIZE
PVC JACKET MATERIAL
YELLOW JACKET COLOR
0.185 INCH CABLE OUTER DIAMETER
5E CATEGORY
0.036 INCH INSULATION THICKNESS
CMR JACKET RATING
5.6 NANOFARAD/100 M CAPACITANCE
9.38 OHM/100 M DC RESISTANCE
4 CONDUCTOR PAIR(S)
1 TO 350 MHZ OPERATING FREQUENCY
4.3 DB/100 M AT 155 MHZ ATTENUATION
WHITE/BLUE WITH BLUE/WHITE, WHITE/ORANGE WITH ORANGE, WHITE/GREEN WITH GREEN, WHITE/BROWN WITH BROWN INSULATION COLOR CODE
SIGNAL[R] BRAND
ROHS COMPLIANT
APPLICABLE STANDARD ANSI 568B.2
JACKET THICKNESS 0.2 INCH
APPLICATION COMMERCIAL, RESIDENTIAL, OFFICE PHONE, FAX, INTERNET SYSTEM
96263 MODEL
1000 FT
SOLID BARE COPPER CONDUCTOR MATERIAL
UL 1666, CUL, ETL, CETL APPROVAL
PULL BOX STANDARD PACKAGE
PE INSULATION MATERIAL
24 AWG SOLID CONDUCTOR SIZE
PVC JACKET MATERIAL
YELLOW JACKET COLOR
0.185 INCH CABLE OUTER DIAMETER
5E CATEGORY
0.036 INCH INSULATION THICKNESS
CMR JACKET RATING
5.6 NANOFARAD/100 M CAPACITANCE
9.38 OHM/100 M DC RESISTANCE
4 CONDUCTOR PAIR(S)
1 TO 350 MHZ OPERATING FREQUENCY
4.3 DB/100 M AT 155 MHZ ATTENUATION
WHITE/BLUE WITH BLUE/WHITE, WHITE/ORANGE WITH ORANGE, WHITE/GREEN WITH GREEN, WHITE/BROWN WITH BROWN INSULATION COLOR CODE
SIGNAL[R] BRAND
ROHS COMPLIANT
APPLICABLE STANDARD ANSI 568B.2
JACKET THICKNESS 0.2 INCH
APPLICATION COMMERCIAL, RESIDENTIAL, OFFICE PHONE, FAX, INTERNET SYSTEM