Southwire Company, LLC Unshielded Twisted Pair Data Cable 962631606

Description
1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL 1666, CUL, ETL, CETL APPROVAL REEL IN BOX STANDARD PACKAGE PE INSULATION MATERIAL 24 AWG SOLID CONDUCTOR SIZE PVC JACKET MATERIAL BLUE JACKET COLOR 0.185 INCH CABLE OUTER DIAMETER 5E CATEGORY 0.036 INCH INSULATION THICKNESS CMR JACKET RATING 5.6 NANOFARAD/100 M CAPACITANCE 9.38 OHM/100 M DC RESISTANCE 4 CONDUCTOR PAIR(S) 1 TO 350 MHZ OPERATING FREQUENCY 4.3 DB/100 M AT 155 MHZ ATTENUATION WHITE/BLUE WITH BLUE/WHITE, WHITE/ORANGE WITH ORANGE, WHITE/GREEN WITH GREEN, WHITE/BROWN WITH BROWN INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD ANSI 568B.2 JACKET THICKNESS 0.2 INCH APPLICATION COMMERCIAL, RESIDENTIAL, OFFICE PHONE, FAX, INTERNET SYSTEM 96263 MODEL
Datasheet
Description
1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL 1666, CUL, ETL, CETL APPROVAL REEL IN BOX STANDARD PACKAGE PE INSULATION MATERIAL 24 AWG SOLID CONDUCTOR SIZE PVC JACKET MATERIAL BLUE JACKET COLOR 0.185 INCH CABLE OUTER DIAMETER 5E CATEGORY 0.036 INCH INSULATION THICKNESS CMR JACKET RATING 5.6 NANOFARAD/100 M CAPACITANCE 9.38 OHM/100 M DC RESISTANCE 4 CONDUCTOR PAIR(S) 1 TO 350 MHZ OPERATING FREQUENCY 4.3 DB/100 M AT 155 MHZ ATTENUATION WHITE/BLUE WITH BLUE/WHITE, WHITE/ORANGE WITH ORANGE, WHITE/GREEN WITH GREEN, WHITE/BROWN WITH BROWN INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD ANSI 568B.2 JACKET THICKNESS 0.2 INCH APPLICATION COMMERCIAL, RESIDENTIAL, OFFICE PHONE, FAX, INTERNET SYSTEM 96263 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - 962631606 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Twisted Pair Data Cable
962631606
Unshielded Twisted Pair Data Cable 962631606
1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL 1666, CUL, ETL, CETL APPROVAL REEL IN BOX STANDARD PACKAGE PE INSULATION MATERIAL 24 AWG SOLID CONDUCTOR SIZE PVC JACKET MATERIAL BLUE JACKET COLOR 0.185 INCH CABLE OUTER DIAMETER 5E CATEGORY 0.036 INCH INSULATION THICKNESS CMR JACKET RATING 5.6 NANOFARAD/100 M CAPACITANCE 9.38 OHM/100 M DC RESISTANCE 4 CONDUCTOR PAIR(S) 1 TO 350 MHZ OPERATING FREQUENCY 4.3 DB/100 M AT 155 MHZ ATTENUATION WHITE/BLUE WITH BLUE/WHITE, WHITE/ORANGE WITH ORANGE, WHITE/GREEN WITH GREEN, WHITE/BROWN WITH BROWN INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD ANSI 568B.2 JACKET THICKNESS 0.2 INCH APPLICATION COMMERCIAL, RESIDENTIAL, OFFICE PHONE, FAX, INTERNET SYSTEM 96263 MODEL
  • 1000 FT
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL 1666, CUL, ETL, CETL APPROVAL
  • REEL IN BOX STANDARD PACKAGE
  • PE INSULATION MATERIAL
  • 24 AWG SOLID CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLUE JACKET COLOR
  • 0.185 INCH CABLE OUTER DIAMETER
  • 5E CATEGORY
  • 0.036 INCH INSULATION THICKNESS
  • CMR JACKET RATING
  • 5.6 NANOFARAD/100 M CAPACITANCE
  • 9.38 OHM/100 M DC RESISTANCE
  • 4 CONDUCTOR PAIR(S)
  • 1 TO 350 MHZ OPERATING FREQUENCY
  • 4.3 DB/100 M AT 155 MHZ ATTENUATION
  • WHITE/BLUE WITH BLUE/WHITE, WHITE/ORANGE WITH ORANGE, WHITE/GREEN WITH GREEN, WHITE/BROWN WITH BROWN INSULATION COLOR CODE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD ANSI 568B.2
  • JACKET THICKNESS 0.2 INCH
  • APPLICATION COMMERCIAL, RESIDENTIAL, OFFICE PHONE, FAX, INTERNET SYSTEM
  • 96263 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 962631606
Product Name Unshielded Twisted Pair Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 4-2340654-1 - TE Connectivity
Specs
Product Type QSFP28 Plug
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
D5102QX - Databus Cable Quadraxial (1 Data Pair) - D5102QX - PIC Wire & Cable
Specs
Product Category Cable
Rated Voltage 1.5 kilovolts
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details