Southwire Company, LLC Unshielded Communication Cable 962484633

Description
CM/CL2-CMX (UL), CM/FT1 (CUL) TYPE 1000 FT 0.41 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444 APPROVAL COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) FOAM POLYPROPYLENE INSULATION MATERIAL 24 AWG CONDUCTOR SIZE BLACK, RED, GREEN, YELLOW COLOR CODE PVC JACKET MATERIAL BEIGE JACKET COLOR APPLICABLE STANDARD NEC 725/800 INSULATION THICKNESS 0.06 INCH JACKET THICKNESS 0.014 INCH 96248 MODEL
Datasheet
Description
CM/CL2-CMX (UL), CM/FT1 (CUL) TYPE 1000 FT 0.41 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444 APPROVAL COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) FOAM POLYPROPYLENE INSULATION MATERIAL 24 AWG CONDUCTOR SIZE BLACK, RED, GREEN, YELLOW COLOR CODE PVC JACKET MATERIAL BEIGE JACKET COLOR APPLICABLE STANDARD NEC 725/800 INSULATION THICKNESS 0.06 INCH JACKET THICKNESS 0.014 INCH 96248 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - 962484633 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Communication Cable
962484633
Unshielded Communication Cable 962484633
CM/CL2-CMX (UL), CM/FT1 (CUL) TYPE 1000 FT 0.41 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444 APPROVAL COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) FOAM POLYPROPYLENE INSULATION MATERIAL 24 AWG CONDUCTOR SIZE BLACK, RED, GREEN, YELLOW COLOR CODE PVC JACKET MATERIAL BEIGE JACKET COLOR APPLICABLE STANDARD NEC 725/800 INSULATION THICKNESS 0.06 INCH JACKET THICKNESS 0.014 INCH 96248 MODEL
  • CM/CL2-CMX (UL), CM/FT1 (CUL) TYPE
  • 1000 FT
  • 0.41 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 13, UL 444 APPROVAL
  • COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • FOAM POLYPROPYLENE INSULATION MATERIAL
  • 24 AWG CONDUCTOR SIZE
  • BLACK, RED, GREEN, YELLOW COLOR CODE
  • PVC JACKET MATERIAL
  • BEIGE JACKET COLOR
  • APPLICABLE STANDARD NEC 725/800
  • INSULATION THICKNESS 0.06 INCH
  • JACKET THICKNESS 0.014 INCH
  • 96248 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 962484633
Product Name Unshielded Communication Cable
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
ETHERNET cable - 756-1250/1023-100 - WAGO
Specs
Product Category Cable Assembly
Product Type RJ-45 plug - RJ-45 plug
Standards / Certifications RoHS
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSSPSS-AAP5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details