Southwire Company, LLC Unshielded Communication Cable 962384607

Description
CM/CL2-CMX TYPE 1000 FT 0.117 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CUL, ETL APPROVAL COMMUNICATION, INTERCOM/P.A. SYSTEM, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SINGLE LINE TELEPHONE APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) POLYPROPYLENE/FR POLYPROPYLENE INSULATION MATERIAL 22 AWG SOLID CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL BROWN JACKET COLOR SIGNAL[R] BRAND
Datasheet
Description
CM/CL2-CMX TYPE 1000 FT 0.117 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CUL, ETL APPROVAL COMMUNICATION, INTERCOM/P.A. SYSTEM, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SINGLE LINE TELEPHONE APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) POLYPROPYLENE/FR POLYPROPYLENE INSULATION MATERIAL 22 AWG SOLID CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL BROWN JACKET COLOR SIGNAL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - 962384607 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Communication Cable
962384607
Unshielded Communication Cable 962384607
CM/CL2-CMX TYPE 1000 FT 0.117 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CUL, ETL APPROVAL COMMUNICATION, INTERCOM/P.A. SYSTEM, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SINGLE LINE TELEPHONE APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) POLYPROPYLENE/FR POLYPROPYLENE INSULATION MATERIAL 22 AWG SOLID CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL BROWN JACKET COLOR SIGNAL[R] BRAND
  • CM/CL2-CMX TYPE
  • 1000 FT
  • 0.117 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, CUL, ETL APPROVAL
  • COMMUNICATION, INTERCOM/P.A. SYSTEM, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SINGLE LINE TELEPHONE APPLICATION
  • 300 V VOLTAGE RATING
  • 60 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • POLYPROPYLENE/FR POLYPROPYLENE INSULATION MATERIAL
  • 22 AWG SOLID CONDUCTOR SIZE
  • BLACK, RED, WHITE, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • BROWN JACKET COLOR
  • SIGNAL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 962384607
Product Name Unshielded Communication Cable
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 1745304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Type Cat 6
Connector Type RJ-45; Male rj45/male rj45
View Details
ix Industrial IO Cable Assembly - NDHN4A2A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 1.64 ft (5 dm)
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Product Type CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Type Cat 5; Triaxial
View Details
RF Cable Assemblies - 2483396-2 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 1 ft (3.05 dm)
View Details
3 suppliers