Southwire Company, LLC Unshielded Communication Cable 962384507

Description
CM/CL2-CMX TYPE 500 FT 0.117 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CUL, ETL APPROVAL COMMUNICATION, INTERCOM/P.A. SYSTEM, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SINGLE LINE TELEPHONE APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) POLYPROPYLENE/FR POLYPROPYLENE INSULATION MATERIAL 22 AWG SOLID CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL BROWN JACKET COLOR SIGNAL[R] BRAND
Datasheet
Description
CM/CL2-CMX TYPE 500 FT 0.117 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CUL, ETL APPROVAL COMMUNICATION, INTERCOM/P.A. SYSTEM, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SINGLE LINE TELEPHONE APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) POLYPROPYLENE/FR POLYPROPYLENE INSULATION MATERIAL 22 AWG SOLID CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL BROWN JACKET COLOR SIGNAL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - 962384507 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Communication Cable
962384507
Unshielded Communication Cable 962384507
CM/CL2-CMX TYPE 500 FT 0.117 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CUL, ETL APPROVAL COMMUNICATION, INTERCOM/P.A. SYSTEM, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SINGLE LINE TELEPHONE APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) POLYPROPYLENE/FR POLYPROPYLENE INSULATION MATERIAL 22 AWG SOLID CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL BROWN JACKET COLOR SIGNAL[R] BRAND
  • CM/CL2-CMX TYPE
  • 500 FT
  • 0.117 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, CUL, ETL APPROVAL
  • COMMUNICATION, INTERCOM/P.A. SYSTEM, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SINGLE LINE TELEPHONE APPLICATION
  • 300 V VOLTAGE RATING
  • 60 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • POLYPROPYLENE/FR POLYPROPYLENE INSULATION MATERIAL
  • 22 AWG SOLID CONDUCTOR SIZE
  • BLACK, RED, WHITE, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • BROWN JACKET COLOR
  • SIGNAL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 962384507
Product Name Unshielded Communication Cable
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
ETHERNET/PROFINET cable - 756-1203/060-050 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 plug - M12 plug
Standards / Certifications RoHS
View Details
3 suppliers
Kinetix 6000M network cable - 2090-CNSSPSS-AA15 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details