Southwire Company, LLC Fire Alarm Cable 962384502

Description
CM/CL2/CMX (UL), CM/FT1 (CUL), CMR, NON-PLENUM TYPE 500 FT 0.117 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, CUL APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 14.4 LB/MFT WEIGHT 4 CONDUCTOR(S) FOAM POLYPROPYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED, GREEN, YELLOW COLOR CODE SUN RESISTANT PVC JACKET MATERIAL PULL BOX PACKAGE TYPE SOLID STRANDING YELLOW JACKET COLOR NON-SHIELDED SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800 INSULATION THICKNESS 0.006 INCH JACKET THICKNESS 0.014 INCH INSULATED CONDUCTOR DIAMETER 0.037 INCH APPLICATION COMMUNICATION, INTERCOM/P.A SECURITY SYSTEM, SINGLE LINE TELEPHONE, REMOTE CONTROL 962 MODEL
Datasheet
Description
CM/CL2/CMX (UL), CM/FT1 (CUL), CMR, NON-PLENUM TYPE 500 FT 0.117 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, CUL APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 14.4 LB/MFT WEIGHT 4 CONDUCTOR(S) FOAM POLYPROPYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED, GREEN, YELLOW COLOR CODE SUN RESISTANT PVC JACKET MATERIAL PULL BOX PACKAGE TYPE SOLID STRANDING YELLOW JACKET COLOR NON-SHIELDED SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800 INSULATION THICKNESS 0.006 INCH JACKET THICKNESS 0.014 INCH INSULATED CONDUCTOR DIAMETER 0.037 INCH APPLICATION COMMUNICATION, INTERCOM/P.A SECURITY SYSTEM, SINGLE LINE TELEPHONE, REMOTE CONTROL 962 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - 962384502 - Southwire Company, LLC
Carrollton, GA, USA
Fire Alarm Cable
962384502
Fire Alarm Cable 962384502
CM/CL2/CMX (UL), CM/FT1 (CUL), CMR, NON-PLENUM TYPE 500 FT 0.117 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, CUL APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 14.4 LB/MFT WEIGHT 4 CONDUCTOR(S) FOAM POLYPROPYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED, GREEN, YELLOW COLOR CODE SUN RESISTANT PVC JACKET MATERIAL PULL BOX PACKAGE TYPE SOLID STRANDING YELLOW JACKET COLOR NON-SHIELDED SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800 INSULATION THICKNESS 0.006 INCH JACKET THICKNESS 0.014 INCH INSULATED CONDUCTOR DIAMETER 0.037 INCH APPLICATION COMMUNICATION, INTERCOM/P.A SECURITY SYSTEM, SINGLE LINE TELEPHONE, REMOTE CONTROL 962 MODEL
  • CM/CL2/CMX (UL), CM/FT1 (CUL), CMR, NON-PLENUM TYPE
  • 500 FT
  • 0.117 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 13, UL 444, CUL APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 14.4 LB/MFT WEIGHT
  • 4 CONDUCTOR(S)
  • FOAM POLYPROPYLENE INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • BLACK, RED, GREEN, YELLOW COLOR CODE
  • SUN RESISTANT PVC JACKET MATERIAL
  • PULL BOX PACKAGE TYPE
  • SOLID STRANDING
  • YELLOW JACKET COLOR
  • NON-SHIELDED SHIELDING TYPE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725/800
  • INSULATION THICKNESS 0.006 INCH
  • JACKET THICKNESS 0.014 INCH
  • INSULATED CONDUCTOR DIAMETER 0.037 INCH
  • APPLICATION COMMUNICATION, INTERCOM/P.A SECURITY SYSTEM, SINGLE LINE TELEPHONE, REMOTE CONTROL
  • 962 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 962384502
Product Name Fire Alarm Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 4 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3505/050-150 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 49.21 ft (150 dm)
View Details
2 suppliers
Power Rectractile Cord, TPE - 165 / 166 / 167 / 168 / 169 / - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS
Cable Length 1 to 4 ft (3.05 to 12.19 dm)
Number of Conductors 2 to 10 #
View Details
PVC Flexible Power Cable - CW 5361-16 - Cooner Wire Company
Specs
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.6000 kilovolts
Rated Amperage 195 amps
View Details