Southwire Company, LLC Unshielded Communication Cable 962225509

Description
CM/CL2/CMX (UL), CM/FT1 (CUL) TYPE 500 FT 0.102 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 444, UL 1424, CUL APPROVAL COMMUNICATION, INTERCOM/P.A SECURITY SYSTEM, SINGLE LINE TELEPHONE, REMOTE CONTROL APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) FOAM POLYPROPYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE RED, GREEN COLOR CODE SUN RESISTANT PVC JACKET MATERIAL GRAY JACKET COLOR SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800 INSULATION THICKNESS 0.006 INCH JACKET THICKNESS 0.014 INCH INSULATED CONDUCTOR DIAMETER 0.037 INCH 962 MODEL
Datasheet
Description
CM/CL2/CMX (UL), CM/FT1 (CUL) TYPE 500 FT 0.102 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 444, UL 1424, CUL APPROVAL COMMUNICATION, INTERCOM/P.A SECURITY SYSTEM, SINGLE LINE TELEPHONE, REMOTE CONTROL APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) FOAM POLYPROPYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE RED, GREEN COLOR CODE SUN RESISTANT PVC JACKET MATERIAL GRAY JACKET COLOR SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800 INSULATION THICKNESS 0.006 INCH JACKET THICKNESS 0.014 INCH INSULATED CONDUCTOR DIAMETER 0.037 INCH 962 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - 962225509 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Communication Cable
962225509
Unshielded Communication Cable 962225509
CM/CL2/CMX (UL), CM/FT1 (CUL) TYPE 500 FT 0.102 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 444, UL 1424, CUL APPROVAL COMMUNICATION, INTERCOM/P.A SECURITY SYSTEM, SINGLE LINE TELEPHONE, REMOTE CONTROL APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) FOAM POLYPROPYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE RED, GREEN COLOR CODE SUN RESISTANT PVC JACKET MATERIAL GRAY JACKET COLOR SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725/800 INSULATION THICKNESS 0.006 INCH JACKET THICKNESS 0.014 INCH INSULATED CONDUCTOR DIAMETER 0.037 INCH 962 MODEL
  • CM/CL2/CMX (UL), CM/FT1 (CUL) TYPE
  • 500 FT
  • 0.102 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 444, UL 1424, CUL APPROVAL
  • COMMUNICATION, INTERCOM/P.A SECURITY SYSTEM, SINGLE LINE TELEPHONE, REMOTE CONTROL APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • FOAM POLYPROPYLENE INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • RED, GREEN COLOR CODE
  • SUN RESISTANT PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725/800
  • INSULATION THICKNESS 0.006 INCH
  • JACKET THICKNESS 0.014 INCH
  • INSULATED CONDUCTOR DIAMETER 0.037 INCH
  • 962 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 962225509
Product Name Unshielded Communication Cable
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Unlock Full Specs
to access all available technical data