Southwire Company, LLC Unshielded Twisted Pair Data Cable 962100609

Description
RISER TYPE 1000 FT BARE COPPER CONDUCTOR MATERIAL UL, CUL, ETL, CETL APPROVAL 6 STANDARD PACKAGE 24 AWG SOLID CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR 0.41 INCH CABLE OUTER DIAMETER 3 CATEGORY CMX/CMR-FT4 JACKET RATING 9.38 DC RESISTANCE 25 CONDUCTOR PAIR(S) 1 TO 16 MHZ OPERATING FREQUENCY 2.6 DB/100 M ATTENUATION SIGNAL[R] BRAND APPLICABLE STANDARD NEC 800, TIA/EIA 568-A DIELECTRIC DIAMETER 0.038 INCH RIPCORD MATERIAL POLYESTER APPLICATION RESIDENTIAL AND OFFICE PHONE/FAX/INTERNET SYSTEMS 96210 MODEL
Datasheet
Description
RISER TYPE 1000 FT BARE COPPER CONDUCTOR MATERIAL UL, CUL, ETL, CETL APPROVAL 6 STANDARD PACKAGE 24 AWG SOLID CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR 0.41 INCH CABLE OUTER DIAMETER 3 CATEGORY CMX/CMR-FT4 JACKET RATING 9.38 DC RESISTANCE 25 CONDUCTOR PAIR(S) 1 TO 16 MHZ OPERATING FREQUENCY 2.6 DB/100 M ATTENUATION SIGNAL[R] BRAND APPLICABLE STANDARD NEC 800, TIA/EIA 568-A DIELECTRIC DIAMETER 0.038 INCH RIPCORD MATERIAL POLYESTER APPLICATION RESIDENTIAL AND OFFICE PHONE/FAX/INTERNET SYSTEMS 96210 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - 962100609 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Twisted Pair Data Cable
962100609
Unshielded Twisted Pair Data Cable 962100609
RISER TYPE 1000 FT BARE COPPER CONDUCTOR MATERIAL UL, CUL, ETL, CETL APPROVAL 6 STANDARD PACKAGE 24 AWG SOLID CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR 0.41 INCH CABLE OUTER DIAMETER 3 CATEGORY CMX/CMR-FT4 JACKET RATING 9.38 DC RESISTANCE 25 CONDUCTOR PAIR(S) 1 TO 16 MHZ OPERATING FREQUENCY 2.6 DB/100 M ATTENUATION SIGNAL[R] BRAND APPLICABLE STANDARD NEC 800, TIA/EIA 568-A DIELECTRIC DIAMETER 0.038 INCH RIPCORD MATERIAL POLYESTER APPLICATION RESIDENTIAL AND OFFICE PHONE/FAX/INTERNET SYSTEMS 96210 MODEL
  • RISER TYPE
  • 1000 FT
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, CUL, ETL, CETL APPROVAL
  • 6 STANDARD PACKAGE
  • 24 AWG SOLID CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • 0.41 INCH CABLE OUTER DIAMETER
  • 3 CATEGORY
  • CMX/CMR-FT4 JACKET RATING
  • 9.38 DC RESISTANCE
  • 25 CONDUCTOR PAIR(S)
  • 1 TO 16 MHZ OPERATING FREQUENCY
  • 2.6 DB/100 M ATTENUATION
  • SIGNAL[R] BRAND
  • APPLICABLE STANDARD NEC 800, TIA/EIA 568-A
  • DIELECTRIC DIAMETER 0.038 INCH
  • RIPCORD MATERIAL POLYESTER
  • APPLICATION RESIDENTIAL AND OFFICE PHONE/FAX/INTERNET SYSTEMS
  • 96210 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 962100609
Product Name Unshielded Twisted Pair Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
ETHERNET/PROFINET cable - 756-1203/060-020 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 plug - M12 plug
Standards / Certifications RoHS
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSSPSS-AA04 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details