Southwire Company, LLC Unshielded Twisted Pair Data Cable 962034609

Description
1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL 444, UL 1666, CUL, ETL APPROVAL PULL BOX STANDARD PACKAGE PVC INSULATION MATERIAL 24 AWG SOLID CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR 0.15 INCH CABLE OUTER DIAMETER 3 CATEGORY 0.035 INCH INSULATION THICKNESS CMR/MPR, FT4 JACKET RATING 6.6 NANOFARAD/100 M CAPACITANCE 9.38 OHM/100 M DC RESISTANCE 3 CONDUCTOR PAIR(S) 1 TO 16 MHZ OPERATING FREQUENCY 10.1 DB/100 M AT 16 MHZ ATTENUATION WHITE/BLUE WITH BLUE/WHITE, WHITE/ORANGE WITH ORANGE/WHITE, WHITE/GREEN WITH GREEN/WHITE INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD IEC 61156, IEC 11801, ISO 11801 JACKET THICKNESS 0.15 INCH APPLICATION RESIDENTIAL, OFFICE PHONE, FAX, INTERNET SYSTEM 96203 MODEL
Datasheet
Description
1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL 444, UL 1666, CUL, ETL APPROVAL PULL BOX STANDARD PACKAGE PVC INSULATION MATERIAL 24 AWG SOLID CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR 0.15 INCH CABLE OUTER DIAMETER 3 CATEGORY 0.035 INCH INSULATION THICKNESS CMR/MPR, FT4 JACKET RATING 6.6 NANOFARAD/100 M CAPACITANCE 9.38 OHM/100 M DC RESISTANCE 3 CONDUCTOR PAIR(S) 1 TO 16 MHZ OPERATING FREQUENCY 10.1 DB/100 M AT 16 MHZ ATTENUATION WHITE/BLUE WITH BLUE/WHITE, WHITE/ORANGE WITH ORANGE/WHITE, WHITE/GREEN WITH GREEN/WHITE INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD IEC 61156, IEC 11801, ISO 11801 JACKET THICKNESS 0.15 INCH APPLICATION RESIDENTIAL, OFFICE PHONE, FAX, INTERNET SYSTEM 96203 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - 962034609 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Twisted Pair Data Cable
962034609
Unshielded Twisted Pair Data Cable 962034609
1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL 444, UL 1666, CUL, ETL APPROVAL PULL BOX STANDARD PACKAGE PVC INSULATION MATERIAL 24 AWG SOLID CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR 0.15 INCH CABLE OUTER DIAMETER 3 CATEGORY 0.035 INCH INSULATION THICKNESS CMR/MPR, FT4 JACKET RATING 6.6 NANOFARAD/100 M CAPACITANCE 9.38 OHM/100 M DC RESISTANCE 3 CONDUCTOR PAIR(S) 1 TO 16 MHZ OPERATING FREQUENCY 10.1 DB/100 M AT 16 MHZ ATTENUATION WHITE/BLUE WITH BLUE/WHITE, WHITE/ORANGE WITH ORANGE/WHITE, WHITE/GREEN WITH GREEN/WHITE INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD IEC 61156, IEC 11801, ISO 11801 JACKET THICKNESS 0.15 INCH APPLICATION RESIDENTIAL, OFFICE PHONE, FAX, INTERNET SYSTEM 96203 MODEL
  • 1000 FT
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL 444, UL 1666, CUL, ETL APPROVAL
  • PULL BOX STANDARD PACKAGE
  • PVC INSULATION MATERIAL
  • 24 AWG SOLID CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • 0.15 INCH CABLE OUTER DIAMETER
  • 3 CATEGORY
  • 0.035 INCH INSULATION THICKNESS
  • CMR/MPR, FT4 JACKET RATING
  • 6.6 NANOFARAD/100 M CAPACITANCE
  • 9.38 OHM/100 M DC RESISTANCE
  • 3 CONDUCTOR PAIR(S)
  • 1 TO 16 MHZ OPERATING FREQUENCY
  • 10.1 DB/100 M AT 16 MHZ ATTENUATION
  • WHITE/BLUE WITH BLUE/WHITE, WHITE/ORANGE WITH ORANGE/WHITE, WHITE/GREEN WITH GREEN/WHITE INSULATION COLOR CODE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD IEC 61156, IEC 11801, ISO 11801
  • JACKET THICKNESS 0.15 INCH
  • APPLICATION RESIDENTIAL, OFFICE PHONE, FAX, INTERNET SYSTEM
  • 96203 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 962034609
Product Name Unshielded Twisted Pair Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data