Southwire Company, LLC Unshielded Twisted Pair Data Cable 962024633

Description
1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL, CUL, ETL APPROVAL PULL BOX STANDARD PACKAGE PVC INSULATION MATERIAL 24 AWG SOLID CONDUCTOR SIZE PVC JACKET MATERIAL BEIGE JACKET COLOR 0.14 INCH CABLE OUTER DIAMETER 3 CATEGORY 0.035 INCH INSULATION THICKNESS CMR/MPR, FT4 JACKET RATING 6.6 NANOFARAD/100 M CAPACITANCE 9.38 OHM/100 M DC RESISTANCE 2 CONDUCTOR PAIR(S) 1 TO 16 MHZ OPERATING FREQUENCY 10.1 DB/100 M AT 16 MHZ ATTENUATION WHITE/BLUE WITH BLUE/WHITE, WHITE/ORANGE WITH ORANGE/WHITE INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD IEC 61156, IEC 11801, ISO 11801 JACKET THICKNESS 0.14 INCH APPLICATION RESIDENTIAL, OFFICE PHONE, FAX, INTERNET SYSTEM 96202 MODEL
Datasheet
Description
1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL, CUL, ETL APPROVAL PULL BOX STANDARD PACKAGE PVC INSULATION MATERIAL 24 AWG SOLID CONDUCTOR SIZE PVC JACKET MATERIAL BEIGE JACKET COLOR 0.14 INCH CABLE OUTER DIAMETER 3 CATEGORY 0.035 INCH INSULATION THICKNESS CMR/MPR, FT4 JACKET RATING 6.6 NANOFARAD/100 M CAPACITANCE 9.38 OHM/100 M DC RESISTANCE 2 CONDUCTOR PAIR(S) 1 TO 16 MHZ OPERATING FREQUENCY 10.1 DB/100 M AT 16 MHZ ATTENUATION WHITE/BLUE WITH BLUE/WHITE, WHITE/ORANGE WITH ORANGE/WHITE INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD IEC 61156, IEC 11801, ISO 11801 JACKET THICKNESS 0.14 INCH APPLICATION RESIDENTIAL, OFFICE PHONE, FAX, INTERNET SYSTEM 96202 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - 962024633 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Twisted Pair Data Cable
962024633
Unshielded Twisted Pair Data Cable 962024633
1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL, CUL, ETL APPROVAL PULL BOX STANDARD PACKAGE PVC INSULATION MATERIAL 24 AWG SOLID CONDUCTOR SIZE PVC JACKET MATERIAL BEIGE JACKET COLOR 0.14 INCH CABLE OUTER DIAMETER 3 CATEGORY 0.035 INCH INSULATION THICKNESS CMR/MPR, FT4 JACKET RATING 6.6 NANOFARAD/100 M CAPACITANCE 9.38 OHM/100 M DC RESISTANCE 2 CONDUCTOR PAIR(S) 1 TO 16 MHZ OPERATING FREQUENCY 10.1 DB/100 M AT 16 MHZ ATTENUATION WHITE/BLUE WITH BLUE/WHITE, WHITE/ORANGE WITH ORANGE/WHITE INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD IEC 61156, IEC 11801, ISO 11801 JACKET THICKNESS 0.14 INCH APPLICATION RESIDENTIAL, OFFICE PHONE, FAX, INTERNET SYSTEM 96202 MODEL
  • 1000 FT
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL, CUL, ETL APPROVAL
  • PULL BOX STANDARD PACKAGE
  • PVC INSULATION MATERIAL
  • 24 AWG SOLID CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BEIGE JACKET COLOR
  • 0.14 INCH CABLE OUTER DIAMETER
  • 3 CATEGORY
  • 0.035 INCH INSULATION THICKNESS
  • CMR/MPR, FT4 JACKET RATING
  • 6.6 NANOFARAD/100 M CAPACITANCE
  • 9.38 OHM/100 M DC RESISTANCE
  • 2 CONDUCTOR PAIR(S)
  • 1 TO 16 MHZ OPERATING FREQUENCY
  • 10.1 DB/100 M AT 16 MHZ ATTENUATION
  • WHITE/BLUE WITH BLUE/WHITE, WHITE/ORANGE WITH ORANGE/WHITE INSULATION COLOR CODE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD IEC 61156, IEC 11801, ISO 11801
  • JACKET THICKNESS 0.14 INCH
  • APPLICATION RESIDENTIAL, OFFICE PHONE, FAX, INTERNET SYSTEM
  • 96202 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 962024633
Product Name Unshielded Twisted Pair Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
ETHERNET/PROFINET cable - 756-1201/060-200 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 plug - free end
Standards / Certifications RoHS
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSRPSS-AA20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details