Southwire Company, LLC Shielded Communication Cable 959000609

Description
CMR/CL3R (UL), CMG/FT4 (CUL) TYPE 1000 FT 0.166 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, CUL APPROVAL COMMUNICATION, INTERCOM/P.A. SYSTEM, NURSE CALL, POWER LIMITED CIRCUIT, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG STRANDED CONDUCTOR SIZE BLACK/RED, BLACK/WHITE COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR ALUMINUM MYLAR SHIELDING TYPE TINNED COPPER DRAIN WIRE MATERIAL 24 AWG DRAIN WIRE SIZE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725, NEC 800 STRANDING 7/30 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.017 INCH INSULATED CONDUCTOR DIAMETER 0.045 INCH PACKAGING TYPE REEL 95900 MODEL
Datasheet
Description
CMR/CL3R (UL), CMG/FT4 (CUL) TYPE 1000 FT 0.166 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, CUL APPROVAL COMMUNICATION, INTERCOM/P.A. SYSTEM, NURSE CALL, POWER LIMITED CIRCUIT, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG STRANDED CONDUCTOR SIZE BLACK/RED, BLACK/WHITE COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR ALUMINUM MYLAR SHIELDING TYPE TINNED COPPER DRAIN WIRE MATERIAL 24 AWG DRAIN WIRE SIZE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725, NEC 800 STRANDING 7/30 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.017 INCH INSULATED CONDUCTOR DIAMETER 0.045 INCH PACKAGING TYPE REEL 95900 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carrollton, GA, USA
Shielded Communication Cable
959000609
Shielded Communication Cable 959000609
CMR/CL3R (UL), CMG/FT4 (CUL) TYPE 1000 FT 0.166 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, CUL APPROVAL COMMUNICATION, INTERCOM/P.A. SYSTEM, NURSE CALL, POWER LIMITED CIRCUIT, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG STRANDED CONDUCTOR SIZE BLACK/RED, BLACK/WHITE COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR ALUMINUM MYLAR SHIELDING TYPE TINNED COPPER DRAIN WIRE MATERIAL 24 AWG DRAIN WIRE SIZE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725, NEC 800 STRANDING 7/30 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.017 INCH INSULATED CONDUCTOR DIAMETER 0.045 INCH PACKAGING TYPE REEL 95900 MODEL
  • CMR/CL3R (UL), CMG/FT4 (CUL) TYPE
  • 1000 FT
  • 0.166 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 13, UL 444, CUL APPROVAL
  • COMMUNICATION, INTERCOM/P.A. SYSTEM, NURSE CALL, POWER LIMITED CIRCUIT, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SOUND/AUDIO APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG STRANDED CONDUCTOR SIZE
  • BLACK/RED, BLACK/WHITE COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • ALUMINUM MYLAR SHIELDING TYPE
  • TINNED COPPER DRAIN WIRE MATERIAL
  • 24 AWG DRAIN WIRE SIZE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725, NEC 800
  • STRANDING 7/30
  • INSULATION THICKNESS 0.008 INCH
  • JACKET THICKNESS 0.017 INCH
  • INSULATED CONDUCTOR DIAMETER 0.045 INCH
  • PACKAGING TYPE REEL
  • 95900 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 959000609
Product Name Shielded Communication Cable
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 3-2322422-2 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 54.13 ft (165 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
CANopen/DeviceNet cable - 756-1406/060-050 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 socket - M12 plug
Standards / Certifications RoHS
View Details
2 suppliers
Ethernet connection cable - E12225 - ifm efector inc.
Specs
Product Category Cable Assembly
Product Type Patch
Standards / Certifications CE Marking
View Details
QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details