Southwire Company, LLC Shielded Communication Cable 952144509

Description
CMR/CL3R/FPLR TYPE 500 FT 0.163 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13 AND 444 APPROVAL 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE GRAY COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR ALUMINUM/MYLAR SHIELDING TYPE TINNED COPPER DRAIN WIRE MATERIAL 24 AWG DRAIN WIRE SIZE RABBITPULL[T], CCI[R] BRAND
Datasheet
Description
CMR/CL3R/FPLR TYPE 500 FT 0.163 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13 AND 444 APPROVAL 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE GRAY COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR ALUMINUM/MYLAR SHIELDING TYPE TINNED COPPER DRAIN WIRE MATERIAL 24 AWG DRAIN WIRE SIZE RABBITPULL[T], CCI[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - 952144509 - Southwire Company, LLC
Carrollton, GA, USA
Shielded Communication Cable
952144509
Shielded Communication Cable 952144509
CMR/CL3R/FPLR TYPE 500 FT 0.163 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13 AND 444 APPROVAL 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE GRAY COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR ALUMINUM/MYLAR SHIELDING TYPE TINNED COPPER DRAIN WIRE MATERIAL 24 AWG DRAIN WIRE SIZE RABBITPULL[T], CCI[R] BRAND
  • CMR/CL3R/FPLR TYPE
  • 500 FT
  • 0.163 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 13 AND 444 APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • GRAY COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • ALUMINUM/MYLAR SHIELDING TYPE
  • TINNED COPPER DRAIN WIRE MATERIAL
  • 24 AWG DRAIN WIRE SIZE
  • RABBITPULL[T], CCI[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 952144509
Product Name Shielded Communication Cable
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
ETHERNET cable - 756-1250/1023-050 - WAGO
Specs
Product Category Cable Assembly
Product Type RJ-45 plug - RJ-45 plug
Standards / Certifications RoHS
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSRPSS-AA05 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details