Southwire Company, LLC Unshielded Communication Cable 947644501

Description
CL3 (UL) TYPE 500 FT 0.224 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13 APPROVAL COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) FOAM POLYPROPYLENE INSULATION MATERIAL 16 AWG STRANDED CONDUCTOR SIZE BLACK, RED, GREEN, WHITE COLOR CODE PVC JACKET MATERIAL WHITE JACKET COLOR SOUNDSATIONAL[TM], SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725 INSULATION THICKNESS 0.009 INCH JACKET THICKNESS 0.02 INCH 94764 MODEL
Datasheet
Description
CL3 (UL) TYPE 500 FT 0.224 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13 APPROVAL COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) FOAM POLYPROPYLENE INSULATION MATERIAL 16 AWG STRANDED CONDUCTOR SIZE BLACK, RED, GREEN, WHITE COLOR CODE PVC JACKET MATERIAL WHITE JACKET COLOR SOUNDSATIONAL[TM], SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725 INSULATION THICKNESS 0.009 INCH JACKET THICKNESS 0.02 INCH 94764 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - 947644501 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Communication Cable
947644501
Unshielded Communication Cable 947644501
CL3 (UL) TYPE 500 FT 0.224 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13 APPROVAL COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) FOAM POLYPROPYLENE INSULATION MATERIAL 16 AWG STRANDED CONDUCTOR SIZE BLACK, RED, GREEN, WHITE COLOR CODE PVC JACKET MATERIAL WHITE JACKET COLOR SOUNDSATIONAL[TM], SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725 INSULATION THICKNESS 0.009 INCH JACKET THICKNESS 0.02 INCH 94764 MODEL
  • CL3 (UL) TYPE
  • 500 FT
  • 0.224 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 13 APPROVAL
  • COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • FOAM POLYPROPYLENE INSULATION MATERIAL
  • 16 AWG STRANDED CONDUCTOR SIZE
  • BLACK, RED, GREEN, WHITE COLOR CODE
  • PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • SOUNDSATIONAL[TM], SIGNAL[R] BRAND
  • APPLICABLE STANDARD NEC 725
  • INSULATION THICKNESS 0.009 INCH
  • JACKET THICKNESS 0.02 INCH
  • 94764 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 947644501
Product Name Unshielded Communication Cable
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Cable Assembly - NDHN5A3A75A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 2.46 ft (7.5 dm)
View Details
Kinetix 6000M network cable - 2090-CNSRPSS-AA09 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details
Ethernet connection cable - EVF531 - ifm efector inc.
Specs
Product Category Cable Assembly
Product Type Patch
Cable Type Cat 5
View Details
3 suppliers