Southwire Company, LLC Unshielded Communication Cable 947624506

Description
CL3 (UL) TYPE 500 FT 0.192 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13 APPROVAL COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) FOAM POLYPROPYLENE INSULATION MATERIAL 16 AWG STRANDED CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL BLUE JACKET COLOR SOUNDSATIONAL[TM], SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725 INSULATION THICKNESS 0.009 INCH JACKET THICKNESS 0.02 INCH 94762 MODEL
Datasheet
Description
CL3 (UL) TYPE 500 FT 0.192 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13 APPROVAL COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) FOAM POLYPROPYLENE INSULATION MATERIAL 16 AWG STRANDED CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL BLUE JACKET COLOR SOUNDSATIONAL[TM], SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725 INSULATION THICKNESS 0.009 INCH JACKET THICKNESS 0.02 INCH 94762 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - 947624506 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Communication Cable
947624506
Unshielded Communication Cable 947624506
CL3 (UL) TYPE 500 FT 0.192 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13 APPROVAL COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) FOAM POLYPROPYLENE INSULATION MATERIAL 16 AWG STRANDED CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL BLUE JACKET COLOR SOUNDSATIONAL[TM], SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725 INSULATION THICKNESS 0.009 INCH JACKET THICKNESS 0.02 INCH 94762 MODEL
  • CL3 (UL) TYPE
  • 500 FT
  • 0.192 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 13 APPROVAL
  • COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • FOAM POLYPROPYLENE INSULATION MATERIAL
  • 16 AWG STRANDED CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • PVC JACKET MATERIAL
  • BLUE JACKET COLOR
  • SOUNDSATIONAL[TM], SIGNAL[R] BRAND
  • APPLICABLE STANDARD NEC 725
  • INSULATION THICKNESS 0.009 INCH
  • JACKET THICKNESS 0.02 INCH
  • 94762 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 947624506
Product Name Unshielded Communication Cable
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
CANopen/DeviceNet cable - 756-1405/060-200 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 socket - M12 plug
Standards / Certifications RoHS
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSSPSS-AAP5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details