Southwire Company, LLC Unshielded Communication Cable 947424506

Description
CL3 (UL) TYPE 500 FT 0.222 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13 APPROVAL COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) FOAM POLYPROPYLENE INSULATION MATERIAL 14 AWG STRANDED CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL BLUE JACKET COLOR SOUNDSATIONAL[TM], SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725 INSULATION THICKNESS 0.009 INCH JACKET THICKNESS 0.02 INCH 94742 MODEL
Datasheet
Description
CL3 (UL) TYPE 500 FT 0.222 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13 APPROVAL COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) FOAM POLYPROPYLENE INSULATION MATERIAL 14 AWG STRANDED CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL BLUE JACKET COLOR SOUNDSATIONAL[TM], SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725 INSULATION THICKNESS 0.009 INCH JACKET THICKNESS 0.02 INCH 94742 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - 947424506 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Communication Cable
947424506
Unshielded Communication Cable 947424506
CL3 (UL) TYPE 500 FT 0.222 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13 APPROVAL COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) FOAM POLYPROPYLENE INSULATION MATERIAL 14 AWG STRANDED CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL BLUE JACKET COLOR SOUNDSATIONAL[TM], SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725 INSULATION THICKNESS 0.009 INCH JACKET THICKNESS 0.02 INCH 94742 MODEL
  • CL3 (UL) TYPE
  • 500 FT
  • 0.222 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 13 APPROVAL
  • COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • FOAM POLYPROPYLENE INSULATION MATERIAL
  • 14 AWG STRANDED CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • PVC JACKET MATERIAL
  • BLUE JACKET COLOR
  • SOUNDSATIONAL[TM], SIGNAL[R] BRAND
  • APPLICABLE STANDARD NEC 725
  • INSULATION THICKNESS 0.009 INCH
  • JACKET THICKNESS 0.02 INCH
  • 94742 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 947424506
Product Name Unshielded Communication Cable
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 582197-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
CANopen/DeviceNet cable - 756-1402/060-100 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 socket - free end
Standards / Certifications RoHS
View Details
2 suppliers
Ethernet connection cable - E11898 - ifm efector inc.
Specs
Product Category Cable Assembly
Product Type Patch
Standards / Certifications CE Marking
View Details
4 suppliers
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details