Southwire Company, LLC Unshielded Communication Cable 946644501

Description
CL3 (UL) TYPE 500 FT 0.22 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, UL 1424 APPROVAL COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG STRANDED CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL WHITE JACKET COLOR SOUNDSATIONAL[TM], SIGNAL[R] BRAND APPLICABLE STANDARD NEC 500/725/760 INSULATION THICKNESS 0.01 INCH JACKET THICKNESS 0.02 INCH 94664 MODEL
Datasheet
Description
CL3 (UL) TYPE 500 FT 0.22 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, UL 1424 APPROVAL COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG STRANDED CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL WHITE JACKET COLOR SOUNDSATIONAL[TM], SIGNAL[R] BRAND APPLICABLE STANDARD NEC 500/725/760 INSULATION THICKNESS 0.01 INCH JACKET THICKNESS 0.02 INCH 94664 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - 946644501 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Communication Cable
946644501
Unshielded Communication Cable 946644501
CL3 (UL) TYPE 500 FT 0.22 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, UL 1424 APPROVAL COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG STRANDED CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL WHITE JACKET COLOR SOUNDSATIONAL[TM], SIGNAL[R] BRAND APPLICABLE STANDARD NEC 500/725/760 INSULATION THICKNESS 0.01 INCH JACKET THICKNESS 0.02 INCH 94664 MODEL
  • CL3 (UL) TYPE
  • 500 FT
  • 0.22 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 13, UL 444, UL 1424 APPROVAL
  • COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 16 AWG STRANDED CONDUCTOR SIZE
  • BLACK, RED, WHITE, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • SOUNDSATIONAL[TM], SIGNAL[R] BRAND
  • APPLICABLE STANDARD NEC 500/725/760
  • INSULATION THICKNESS 0.01 INCH
  • JACKET THICKNESS 0.02 INCH
  • 94664 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 946644501
Product Name Unshielded Communication Cable
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Unlock Full Specs
to access all available technical data