Southwire Company, LLC Unshielded Communication Cable 946424501

Description
CM/CL3/FPL/PLTC TYPE 500 FT 0.236 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1581 APPROVAL SOUND/AUDIO SYSTEM, PA SYSTEM APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR SOUNDSATIONAL[TM] BRAND INSULATION THICKNESS 0.03 INCH INSULATED CONDUCTOR DIAMETER 0.099 INCH JACKET THICKNESS 0.02 INCH LAY LENGTH 3 INCH INSULATION COLOR BLACK, RED PACKAGING TYPE BOX
Datasheet
Description
CM/CL3/FPL/PLTC TYPE 500 FT 0.236 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1581 APPROVAL SOUND/AUDIO SYSTEM, PA SYSTEM APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR SOUNDSATIONAL[TM] BRAND INSULATION THICKNESS 0.03 INCH INSULATED CONDUCTOR DIAMETER 0.099 INCH JACKET THICKNESS 0.02 INCH LAY LENGTH 3 INCH INSULATION COLOR BLACK, RED PACKAGING TYPE BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - 946424501 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Communication Cable
946424501
Unshielded Communication Cable 946424501
CM/CL3/FPL/PLTC TYPE 500 FT 0.236 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1581 APPROVAL SOUND/AUDIO SYSTEM, PA SYSTEM APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR SOUNDSATIONAL[TM] BRAND INSULATION THICKNESS 0.03 INCH INSULATED CONDUCTOR DIAMETER 0.099 INCH JACKET THICKNESS 0.02 INCH LAY LENGTH 3 INCH INSULATION COLOR BLACK, RED PACKAGING TYPE BOX
  • CM/CL3/FPL/PLTC TYPE
  • 500 FT
  • 0.236 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 1581 APPROVAL
  • SOUND/AUDIO SYSTEM, PA SYSTEM APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • SOUNDSATIONAL[TM] BRAND
  • INSULATION THICKNESS 0.03 INCH
  • INSULATED CONDUCTOR DIAMETER 0.099 INCH
  • JACKET THICKNESS 0.02 INCH
  • LAY LENGTH 3 INCH
  • INSULATION COLOR BLACK, RED
  • PACKAGING TYPE BOX
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 946424501
Product Name Unshielded Communication Cable
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 3-2322330-7 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 62.34 ft (190 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
DataCELL® J1939 CANbus Data Network Cable -  - Northwire, Inc.
Specs
Product Category Cable
Product Type 100 BASE-T1
Standards / Certifications RoHS; MIL-SPEC; SAE J1939-11, SAE J1939/15 and SAE J1128
View Details
E60224 - CAT 5e Ethernet Cable (1 Data Pair) - E60224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 1.5 kilovolts
View Details
Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details