Southwire Company, LLC Unshielded Communication Cable 946120418

Description
CL2 (UL) TYPE 250 FT 0.193 INCH X 0.41 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13 APPROVAL COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG STRANDED CONDUCTOR SIZE CLEAR COLOR CODE PVC JACKET MATERIAL CLEAR JACKET COLOR SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725 INSULATION THICKNESS 0.046 INCH 94612 MODEL
Datasheet
Description
CL2 (UL) TYPE 250 FT 0.193 INCH X 0.41 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13 APPROVAL COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG STRANDED CONDUCTOR SIZE CLEAR COLOR CODE PVC JACKET MATERIAL CLEAR JACKET COLOR SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725 INSULATION THICKNESS 0.046 INCH 94612 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - 946120418 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Communication Cable
946120418
Unshielded Communication Cable 946120418
CL2 (UL) TYPE 250 FT 0.193 INCH X 0.41 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13 APPROVAL COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG STRANDED CONDUCTOR SIZE CLEAR COLOR CODE PVC JACKET MATERIAL CLEAR JACKET COLOR SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725 INSULATION THICKNESS 0.046 INCH 94612 MODEL
  • CL2 (UL) TYPE
  • 250 FT
  • 0.193 INCH X 0.41 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 13 APPROVAL
  • COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 12 AWG STRANDED CONDUCTOR SIZE
  • CLEAR COLOR CODE
  • PVC JACKET MATERIAL
  • CLEAR JACKET COLOR
  • SIGNAL[R] BRAND
  • APPLICABLE STANDARD NEC 725
  • INSULATION THICKNESS 0.046 INCH
  • 94612 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 946120418
Product Name Unshielded Communication Cable
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
ETHERNET/PROFINET cable - 756-1203/060-020 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 plug - M12 plug
Standards / Certifications RoHS
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSSPSS-AA12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details