Southwire Company, LLC Unshielded Communication Cable 946050518

Description
CL3 (UL) TYPE 500 FT 0.105 INCH X 0.23 INCH OUTER DIAMETER BARE COPPER, TINNED COPPER CONDUCTOR MATERIAL UL 13, UL 444, CSA C22.2 APPROVAL COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG STRANDED CONDUCTOR SIZE WHITE, BROWN COLOR CODE PVC JACKET MATERIAL CLEAR JACKET COLOR SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725/800 INSULATION THICKNESS 0.023 INCH 94605 MODEL
Datasheet
Description
CL3 (UL) TYPE 500 FT 0.105 INCH X 0.23 INCH OUTER DIAMETER BARE COPPER, TINNED COPPER CONDUCTOR MATERIAL UL 13, UL 444, CSA C22.2 APPROVAL COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG STRANDED CONDUCTOR SIZE WHITE, BROWN COLOR CODE PVC JACKET MATERIAL CLEAR JACKET COLOR SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725/800 INSULATION THICKNESS 0.023 INCH 94605 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - 946050518 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Communication Cable
946050518
Unshielded Communication Cable 946050518
CL3 (UL) TYPE 500 FT 0.105 INCH X 0.23 INCH OUTER DIAMETER BARE COPPER, TINNED COPPER CONDUCTOR MATERIAL UL 13, UL 444, CSA C22.2 APPROVAL COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG STRANDED CONDUCTOR SIZE WHITE, BROWN COLOR CODE PVC JACKET MATERIAL CLEAR JACKET COLOR SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725/800 INSULATION THICKNESS 0.023 INCH 94605 MODEL
  • CL3 (UL) TYPE
  • 500 FT
  • 0.105 INCH X 0.23 INCH OUTER DIAMETER
  • BARE COPPER, TINNED COPPER CONDUCTOR MATERIAL
  • UL 13, UL 444, CSA C22.2 APPROVAL
  • COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 16 AWG STRANDED CONDUCTOR SIZE
  • WHITE, BROWN COLOR CODE
  • PVC JACKET MATERIAL
  • CLEAR JACKET COLOR
  • SIGNAL[R] BRAND
  • APPLICABLE STANDARD NEC 725/800
  • INSULATION THICKNESS 0.023 INCH
  • 94605 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 946050518
Product Name Unshielded Communication Cable
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 1745285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Type Cat 6
Connector Type RJ-45; Male rj45/male rj45
View Details
ix Industrial IO Cable Assembly - NDHN5A7A30A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 0.9843 ft (3 dm)
View Details
Coaxial Cable - 1683842 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male ffs
Gender Male-Male
View Details
High Speed Digital & Data Cable - 663749-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
2 suppliers