Southwire Company, LLC Unshielded Communication Cable 946030618

Description
CL3 (UL) TYPE 1000 FT 0.09 INCH X 0.2 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, CSA C22.2 APPROVAL COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG STRANDED CONDUCTOR SIZE WHITE, BROWN COLOR CODE PVC JACKET MATERIAL CLEAR JACKET COLOR SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725/800 94603 MODEL
Datasheet
Description
CL3 (UL) TYPE 1000 FT 0.09 INCH X 0.2 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, CSA C22.2 APPROVAL COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG STRANDED CONDUCTOR SIZE WHITE, BROWN COLOR CODE PVC JACKET MATERIAL CLEAR JACKET COLOR SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725/800 94603 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - 946030618 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Communication Cable
946030618
Unshielded Communication Cable 946030618
CL3 (UL) TYPE 1000 FT 0.09 INCH X 0.2 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, CSA C22.2 APPROVAL COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG STRANDED CONDUCTOR SIZE WHITE, BROWN COLOR CODE PVC JACKET MATERIAL CLEAR JACKET COLOR SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725/800 94603 MODEL
  • CL3 (UL) TYPE
  • 1000 FT
  • 0.09 INCH X 0.2 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 13, UL 444, CSA C22.2 APPROVAL
  • COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG STRANDED CONDUCTOR SIZE
  • WHITE, BROWN COLOR CODE
  • PVC JACKET MATERIAL
  • CLEAR JACKET COLOR
  • SIGNAL[R] BRAND
  • APPLICABLE STANDARD NEC 725/800
  • 94603 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 946030618
Product Name Unshielded Communication Cable
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1683836 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male ffs
Gender Male-Male
View Details
Cables and Wires acc. to UN/ ECE R118, SABIX® R 605 FRNC -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Rated Voltage 0.5000 kilovolts
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details