Southwire Company, LLC Unshielded Communication Cable 945644506

Description
CL3 (UL) TYPE 500 FT 0.266 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, UL 1424 APPROVAL COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG STRANDED CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL BLUE JACKET COLOR SOUNDSATIONAL[TM], SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725/NEC 760/800 INSULATION THICKNESS 0.01 INCH JACKET THICKNESS 0.02 INCH 94564 MODEL
Datasheet
Description
CL3 (UL) TYPE 500 FT 0.266 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, UL 1424 APPROVAL COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG STRANDED CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL BLUE JACKET COLOR SOUNDSATIONAL[TM], SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725/NEC 760/800 INSULATION THICKNESS 0.01 INCH JACKET THICKNESS 0.02 INCH 94564 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - 945644506 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Communication Cable
945644506
Unshielded Communication Cable 945644506
CL3 (UL) TYPE 500 FT 0.266 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, UL 1424 APPROVAL COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG STRANDED CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL BLUE JACKET COLOR SOUNDSATIONAL[TM], SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725/NEC 760/800 INSULATION THICKNESS 0.01 INCH JACKET THICKNESS 0.02 INCH 94564 MODEL
  • CL3 (UL) TYPE
  • 500 FT
  • 0.266 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 13, UL 444, UL 1424 APPROVAL
  • COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 16 AWG STRANDED CONDUCTOR SIZE
  • BLACK, RED, WHITE, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • BLUE JACKET COLOR
  • SOUNDSATIONAL[TM], SIGNAL[R] BRAND
  • APPLICABLE STANDARD NEC 725/NEC 760/800
  • INSULATION THICKNESS 0.01 INCH
  • JACKET THICKNESS 0.02 INCH
  • 94564 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 945644506
Product Name Unshielded Communication Cable
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 1116740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Type Cat 5
Connector Type RJ-45; Male rj45/female rj45
View Details
ix Industrial IO Cable Assembly - NDHN5A1A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 1.64 ft (5 dm)
View Details
Coaxial Cable - 1683820 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Product Type Patch
Standards / Certifications RoHS
View Details
High Speed Digital & Data Cable - 445093-002 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details