Southwire Company, LLC Unshielded Communication Cable 945624501

Description
CM/CL3/FPL/PLTC TYPE 500 FT 0.194 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1581 APPROVAL SOUND/AUDIO SYSTEM, PA SYSTEM APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR SOUNDSATIONAL[TM] BRAND INSULATION THICKNESS 0.01 INCH INSULATED CONDUCTOR DIAMETER 0.078 INCH JACKET THICKNESS 0.02 INCH LAY LENGTH 3 INCH INSULATION COLOR BLACK, RED PACKAGING TYPE BOX
Datasheet
Description
CM/CL3/FPL/PLTC TYPE 500 FT 0.194 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1581 APPROVAL SOUND/AUDIO SYSTEM, PA SYSTEM APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR SOUNDSATIONAL[TM] BRAND INSULATION THICKNESS 0.01 INCH INSULATED CONDUCTOR DIAMETER 0.078 INCH JACKET THICKNESS 0.02 INCH LAY LENGTH 3 INCH INSULATION COLOR BLACK, RED PACKAGING TYPE BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - 945624501 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Communication Cable
945624501
Unshielded Communication Cable 945624501
CM/CL3/FPL/PLTC TYPE 500 FT 0.194 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1581 APPROVAL SOUND/AUDIO SYSTEM, PA SYSTEM APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR SOUNDSATIONAL[TM] BRAND INSULATION THICKNESS 0.01 INCH INSULATED CONDUCTOR DIAMETER 0.078 INCH JACKET THICKNESS 0.02 INCH LAY LENGTH 3 INCH INSULATION COLOR BLACK, RED PACKAGING TYPE BOX
  • CM/CL3/FPL/PLTC TYPE
  • 500 FT
  • 0.194 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 1581 APPROVAL
  • SOUND/AUDIO SYSTEM, PA SYSTEM APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • SOUNDSATIONAL[TM] BRAND
  • INSULATION THICKNESS 0.01 INCH
  • INSULATED CONDUCTOR DIAMETER 0.078 INCH
  • JACKET THICKNESS 0.02 INCH
  • LAY LENGTH 3 INCH
  • INSULATION COLOR BLACK, RED
  • PACKAGING TYPE BOX
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 945624501
Product Name Unshielded Communication Cable
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
ETHERNET cable - 756-1250/1023-030 - WAGO
Specs
Product Category Cable Assembly
Product Type RJ-45 plug - RJ-45 plug
Standards / Certifications RoHS
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSRPSS-AA07 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details